EN
  • EN
  • DE

VUO160-08NO7

Part No VUO160-08NO7
Manufacturer IXYS
Catalog Bridge Rectifiers
Description Three Phase Rectifier Bridge | BRIDGE RECT 3P 800V 175A PWS-E1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Bulk
Diode Type Three Phase
Technology Standard
Voltage - Peak Reverse (Maximum) 800V
Current - Average Rectified (Io) 175A
Voltage - Forward (Vf) (Maximum) at If 1.1V at 60A
Current - Reverse Leakage at Vr 200μA at 800V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Chassis Mount
Manufacturer Package PWS-E1
Supplier Device Package PWS-E1
Family Part Number VUO160
Manufacturer Pack Quantity 5
MSL Level 1 (Unlimited)
Win Source Part Number 1279934-VUO160-08NO7
Manufacturer Homepage www.ixys.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VUO160-08NO7 CAD Model

Description

The VUO160-08NO7 is a 3-phase rectifier bridge module from IXYS. It's designed for converting three-phase AC power to DC power in various industrial applications. This module is known for its high current handling capability and robust design.

Applications:

  • Motor Drives: Converting AC power to DC for driving electric motors in industrial machinery.
  • Power Supplies: Rectifying AC input to create DC voltage for power supplies in various equipment.
  • Welding Machines: Supplying DC power for welding processes.
  • UPS Systems: Converting AC power to DC for charging batteries in uninterruptible power supplies.
  • Renewable Energy Systems: Rectifying AC output from wind turbines and solar inverters.

Features:

  • 3-Phase Rectifier: Converts three-phase AC input to DC output.
  • High Current Capacity: Designed for high current applications, typically up to 160A.
  • High Voltage Rating: Supports high voltage inputs, typically up to 800V.
  • Isolated Baseplate: Provides electrical isolation between the module and the mounting surface.
  • Low Forward Voltage Drop: Minimizes power loss and heat generation.
  • Industry Standard Package: Comes in a standard package for easy mounting and connection.

Benefits:

  • Efficient Power Conversion: High current and voltage capabilities allow for efficient power conversion.
  • Robust Design: Withstands harsh industrial environments.
  • Easy Integration: Standard package simplifies mounting and connection.
  • Reliable Performance: Provides stable and reliable DC power output.
  • Safety: Isolated baseplate enhances safety by preventing electrical shock hazards.

Additional Details:

The VUO160-08NO7 typically comes in a standard VUO package. It requires proper heat sinking to dissipate heat generated during operation. The maximum junction temperature and storage temperature are specified in the datasheet and should be carefully observed. The isolation voltage between the baseplate and terminals is also specified. Key electrical characteristics include forward voltage drop, reverse leakage current, and thermal resistance. Mounting torque and connection methods should follow the manufacturer's recommendations to ensure proper operation and reliability. The device is designed to withstand surge currents and voltage transients, enhancing its robustness. The ambient operating temperature range is typically from -40°C to +150°C. Snubber circuits may be necessary to protect against voltage spikes and improve performance, depending on the application. The part number nomenclature typically defines the current and voltage ratings.

You May Also Be Interested in

DIOTEC Electronics Corporation
BRIDGE RECT 1PHASE 400V 1.8A KBP
Lowest to $1.6007
Fairchild/ON Semiconductor
BRIDGE RECT 1P 800V 12A GBPC-W
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 600V 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 35A GBJ
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 100V 4A GBU
Lowest to $1.5150
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 6A PB-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess