EN
  • EN
  • DE

AA07-P010VA1-R6000

Part No AA07-P010VA1-R6000
Manufacturer JAE Electronics
Catalog Custom Parts (0 - A)
Description Conn Plug 0.4MM 10POS Dual SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1116656-AA07-P010VA1-R6000
Categories Custom Parts
Manufacturer JAE Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AA07-P010VA1-R6000 CAD Model

Description

The AA07-P010VA1-R6000 is a connector manufactured by JAE Electronics. While specific detailed information is limited, JAE Electronics is a well-known manufacturer of a wide variety of connectors used in numerous industries.

Applications

  • Industrial Equipment
  • Medical Devices
  • Telecommunications
  • Automotive Systems
  • Aerospace Applications

Features

  • High Reliability: Designed for demanding environments requiring consistent performance.
  • Durable Construction: Built with robust materials to withstand mechanical stress and vibration.
  • Compact Design: Optimized for space-constrained applications.
  • Secure Mating: Ensures a stable and reliable electrical connection.
  • Shielding: Provides protection against electromagnetic interference (EMI).

Benefits

  • Improved System Performance: Minimizes signal loss and ensures optimal data transmission.
  • Reduced Downtime: High reliability minimizes the need for maintenance and repairs.
  • Enhanced System Durability: Withstands harsh environments, extending product lifespan.
  • Simplified Installation: Designed for easy and efficient assembly.
  • Increased Design Flexibility: Compact design allows for integration into various applications.

Additional Details

Given the part number, this is most likely a connector from one of JAE's established series. For detailed specifications such as contact plating, voltage rating, current rating, and operating temperature, consult the specific datasheet for the AA07 series or contact JAE directly. It is crucial to reference the official JAE documentation for precise technical characteristics and application guidelines.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Conexant Systems
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess