EN
  • EN
  • DE

54548-1290

Part No 54548-1290
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description 0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 12
Orientation Right Angle
RoHS Non-Compliant
Win Source Part Number 1196608-54548-1290
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54548-1290 CAD Model

Description

The 54548-1290 is a Micro-Latch Connector Housing manufactured by Molex, LLC. It's a key component used for creating secure and reliable wire-to-board connections in various electronic devices. This housing is designed to accommodate crimp terminals, allowing for the easy assembly and disassembly of connections. The Micro-Latch series is known for its compact size and positive latching mechanism, ensuring a stable connection even in environments with vibration or shock.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and laptops for internal connections.
  • Industrial Equipment: Employed in control systems, sensors, and other industrial applications requiring reliable connections.
  • Automotive Systems: Found in various automotive electronics, such as infotainment systems and engine control units.
  • Medical Devices: Utilized in medical equipment where secure and dependable connections are crucial.
  • Robotics: Integrated into robotic systems for power and signal connections.

Features:

  • Micro-Latch Design: Provides a secure and reliable connection with a positive latching mechanism.
  • Compact Size: Allows for high-density packaging and space-saving designs.
  • Durable Material: Constructed from high-quality materials to withstand harsh environments.
  • Easy Assembly: Designed for easy crimping and insertion of terminals.
  • Polarization Feature: Prevents mismating and ensures proper connection orientation.

Benefits:

  • Reliable Connection: The positive latching mechanism ensures a secure connection, reducing the risk of accidental disconnections.
  • Space Saving: The compact size allows for high-density packaging in space-constrained applications.
  • Durability: The robust construction ensures long-term performance in demanding environments.
  • Ease of Use: The design simplifies the assembly process, reducing labor costs.
  • Prevents Mismating: The polarization feature eliminates the possibility of incorrect connections, preventing damage to the equipment.

Additional Details: The 54548-1290 housing typically has 12 circuits. It is designed to mate with corresponding Micro-Latch headers. The specific wire gauge range that it supports depends on the crimp terminals used with the housing. It's critical to consult the Molex datasheet for detailed specifications, including the operating temperature range, voltage rating, current rating, and applicable wire sizes.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
Matsuo
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
GE Critical Power
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Amd
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess