EN
  • EN
  • DE

RSD150N06FRATL

Part No RSD150N06FRATL
Manufacturer Rohm Semiconductor
Catalog Custom Parts (N - R)
Description Mosfet, Aec-Q101, N-Ch, 60V, To-252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Drain to Source Resistance 28 mΩ
RoHS Compliant
Win Source Part Number 1145402-RSD150N06FRATL
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RSD150N06FRATL CAD Model

Description

The RSD150N06FRATL is an N-channel power MOSFET from Rohm Semiconductor. This MOSFET is designed for high-efficiency power switching applications. It features a low on-resistance, which minimizes conduction losses and improves overall efficiency. The device is designed to handle significant current and voltage levels, making it suitable for demanding applications.

Applications

  • DC-DC converters
  • Motor control circuits
  • Load switches
  • Power management in various electronic devices
  • Switching regulators

Features

  • N-channel MOSFET
  • Low on-resistance (Rds(on)) to minimize power loss
  • High drain current (Id) capability
  • Avalanche rated for ruggedness and reliability
  • Fast switching speed for efficient operation
  • RoHS compliant

Benefits

  • Improved energy efficiency due to low on-resistance
  • Enhanced thermal performance allows for higher power density
  • Increased system reliability due to avalanche rating
  • Reduced size and cost of the power supply due to efficient operation
  • Simplified thermal management

Specifications

The RSD150N06FRATL typically features a drain-source voltage (Vds) of 60V and a continuous drain current (Id) of around 15A (check datasheet for specific values as they can vary slightly). It also has a very low gate charge (Qg), contributing to its fast switching performance. The device is typically available in a surface-mount package (e.g., TO-252 or similar) for efficient PCB assembly. The operating junction temperature range is also wide, allowing for use in harsh environments.

In summary, the Rohm Semiconductor RSD150N06FRATL is a robust and efficient N-channel power MOSFET suitable for a wide range of power switching applications. Its low on-resistance, high current capability, and avalanche rating make it a reliable choice for demanding applications requiring high efficiency and robust performance.

You May Also Be Interested in

Intel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
QSI
Need more? Email Us
Intel
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess