EN
  • EN
  • DE

PIC16LC716T-04I/SO

Part No PIC16LC716T-04I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB OTP 18SOIC / 8-Bit CMOS Microcontrollers with A/D Converter and Capture/Compare/PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Part Number Series PIC16LC716
Manufacturer Pack Quantity 1,100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804862-PIC16LC716T-04I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LC716T-04I/SO CAD Model

Description

Microchip Technology's PIC16LC716T-04I/SO Microcontroller

The PIC16LC716T-04I/SO is a versatile and powerful 8-bit microcontroller produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This microcontroller is designed to deliver a perfect blend of performance, power efficiency, and features for a wide range of applications. Whether you're working on automotive, industrial, appliances, or consumer electronics, the PIC16LC716T-04I/SO is engineered to meet the rigorous demands of both simple and complex embedded systems.

Key Features

  • CPU: The core of the PIC16LC716T-04I/SO is an 8-bit processor that can execute powerful instructions in a single clock cycle, providing a fast and efficient operation.
  • Operating Speed: It has an operating speed of 4 MHz, which ensures a quick response time for time-sensitive tasks.
  • Memory: The device comes with 3.5 KB of flash program memory, allowing ample space for application code, and 128 bytes of RAM for data storage.
  • I/O Ports: It includes 13 I/O pins which provide flexibility in connecting to peripherals and other components.
  • Timers: Equipped with an 8-bit timer and a 16-bit timer, this microcontroller can handle a variety of timing and counting functions with ease.
  • Analog-to-Digital Converter: The built-in 8-channel, 8-bit ADC allows the microcontroller to convert analog signals into digital data for processing.
  • Communication: It supports serial communication through USART (Universal Synchronous Asynchronous Receiver Transmitter), which is essential for applications requiring data exchange with other systems.
  • Temperature Range: The PIC16LC716T-04I/SO operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: It comes in a 28-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications

The PIC16LC716T-04I/SO can be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Consumer electronics
  • Medical devices
  • Power management systems

Microchip Technology's PIC16LC716T-04I/SO microcontroller is a reliable and cost-effective solution that provides the necessary features for a broad spectrum of applications. Its robust design and comprehensive feature set ensure that it can drive innovation and efficiency in your next embedded design project.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7630 $52.8900
70+ $1.4466 $101.2620
110+ $1.4014 $154.1540
150+ $1.3562 $203.4300
195+ $1.3110 $255.6450
260+ $1.1754 $305.6040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,638 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess