EN
  • EN
  • DE

SF1148T-R

Part No SF1148T-R
Manufacturer Pulse
Catalog OEM Parts ( S )
Description 10 Base T Quad Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Base
RoHS Compliant
Win Source Part Number 1092387-SF1148T-R
Categories OEM Parts( S )
Manufacturer Pulse
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SF1148T-R CAD Model

Description

The SF1148T-R is a surface mount common mode choke from Pulse Electronics. This component is specifically designed to suppress common mode noise in electronic circuits, particularly in data and signal lines. By attenuating unwanted noise signals that are common to multiple lines, the SF1148T-R improves signal integrity, reduces electromagnetic interference (EMI), and enhances overall system performance. It's constructed for automated assembly and is compliant with industry standards.

Applications

  • USB interfaces
  • Ethernet connections
  • CAN bus systems
  • Power line filtering
  • Signal line noise reduction

Features

  • Surface mount design
  • Common mode noise suppression
  • Compact size
  • High impedance at common mode frequencies
  • Low differential mode impedance
  • Excellent EMI suppression

Benefits

  • Improved signal integrity in data transmission
  • Reduced electromagnetic interference (EMI)
  • Enhanced system reliability
  • Compliance with regulatory standards
  • Simplified PCB layout
  • Minimized noise coupling between circuits

Additional Details

The SF1148T-R utilizes a ferrite core material to achieve high common mode impedance over a wide frequency range. The surface mount package allows for efficient assembly using automated pick-and-place equipment. The choke's performance is characterized by its common mode impedance, differential mode impedance, and rated current. Proper soldering techniques and handling are essential to maintain the choke's performance and reliability. Refer to the manufacturer's datasheet for detailed specifications, including electrical characteristics, mechanical dimensions, and recommended soldering profiles.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess