EN
  • EN
  • DE

CJ2SMA73FB3BB68

Part No CJ2SMA73FB3BB68
Manufacturer JAE Electronics
Catalog Coaxial Connectors (RF) - Assemblies
Description CONNECTEOR / Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr JAE Electronics
Package Bulk
Product Status Obsolete
Base Product Number CJ2SMA
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 912513-CJ2SMA73FB3BB68
Ultra Librarian 3D Model Ultra Librarian CJ2SMA73FB3BB68 CAD Model

Description

The CJ2SMA73FB3BB68 is a coaxial connector (RF) assembly from JAE Electronics. It is part of the CJ2SMA series and comes in a bulk package with a standard package of 1 piece.

  • Series: CJ2SMA
  • Package: Bulk
  • Standard Package: 1 piece
  • Status: Obsolete
  • MSL: 1 (Unlimited)

You May Also Be Interested in

Linx Technologies Inc.
CONN SMA FML THROUGH MNT STR
Need more? Email Us
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389
Hirose Electric Co Ltd
CONN COAX RCPT R/A 50 OHM PCB
Need more? Email Us
Amphenol SV Microwave
CONN 2.92MM JCK STR 50OHM EDGEMT
Lowest to $78.8060
Hirose Electric Co Ltd
INTERCONNECT CIRCULAR
Lowest to $6.0247
Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
Hirose Electric Co Ltd
CONN RECEPT BNC 75OHM R/A PCB
Lowest to $11.2344
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess