EN
  • EN
  • DE

DP1RD20JQ2R400

Part No DP1RD20JQ2R400
Manufacturer JAE Electronics
Catalog USB, DVI, HDMI Connectors —USB, DVI, HDMI Connector Assemblies
Description CONN RCP 1.1A DISPLAYPORT SMD RA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Type DisplayPort
Number of Contacts 20
Gender Receptacle
Specifications Display Port 1.1a
Mounting Type Surface Mount, Right Angle
Mounting Feature Horizontal, Reverse Mount
Termination Solder
Features Solder Retention
Temperature Range - Operating -20°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 0.5A per Contact
Mating Cycles 10000
Shielding Unshielded
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1608948-DP1RD20JQ2R400
Ultra Librarian 3D Model Ultra Librarian DP1RD20JQ2R400 CAD Model

Description

N

You May Also Be Interested in

JAE Electronics
USB TYPE C RECEPTACLE - ULTRA LO
Lowest to $16.0075
JAE Electronics
CONN RCPT USB2.0 MICRO B SMD R/A
Lowest to $3.2015
Conxall/Switchcraft
CONN PLUG USB2.0 TYPEB 4POS SLD
Need more? Email Us
Omron
CONN RCPT USB2.0 TYPEB 4POS R/A
Lowest to $3.4926
Kycon, Inc.
SMT USB B-TYPE RECEPTACLE BLACK
Lowest to $2.9105
Omron
CONN RCPT USB2.0 TYPEA 4POS R/A
Lowest to $3.4926
Amphenol Commercial Products
CONN RCPT USB2.0 TYPEA 4P PCB RA
Lowest to $34.9254
Amphenol
CONN RCPT USB3.0 A STACK PCB R/A
Need more? Email Us
JAE Electronics
WATERPROOF IPX7 USB-C RIGHT ANGL
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess