EN
  • EN
  • DE
  • IT

HV-2P-HF-E1400E

Part No HV-2P-HF-E1400E
Manufacturer JAE Electronics
Catalog Circular Cable Assemblies
Description CONNECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Obsolete
Ultra Librarian 3D Model Ultra Librarian HV-2P-HF-E1400E CAD Model

Description

HV-2P-HF-E1400E from JAE Electronics is a circular cable assembly intended for applications where robust interconnects are needed between subsystems, harnesses, or field-connected equipment. In engineering and procurement workflows, parts in this category are commonly evaluated for secure mating, cable-to-equipment integration, and suitability for industrial, transportation, test, or specialized electronic systems. This product is positioned for teams that need a manufacturer-recognized interconnect solution from JAE Electronics while maintaining flexibility around final design verification. Because detailed specifications were not provided here, engineers should confirm electrical, mechanical, and environmental performance directly from the official datasheet before release to production. Lifecycle status for HV-2P-HF-E1400E is currently listed as information not available/unknown, so supply continuity should be reviewed before locking it into new programs. RoHS compliance information is also not available in the provided data; buyers and compliance teams should request current manufacturer documentation to verify RoHS and any related material declarations.

You May Also Be Interested in

Conxall/Switchcraft
CBL 3POS MALE TO WIRE 6.56' / Cable Assembly 6.56' (2.00m)
Lowest to $23.2786
Omron
SENSOR I/O CONNECTOR / Cable Assembly
Need more? Email Us
Alpha Wire
CBL 8POS MALE TO FMALE 32.8' / Cable Assembly 32.8' (10.00m)
Need more? Email Us
Alpha Wire
CBL 4POS MALE TO FMALE 32.8' / Cable Assembly 32.8' (10.00m)
Need more? Email Us
Lumberg
0985 S4742 100/3 M / Cable Assembly
Need more? Email Us
Alpha Wire
CBL 12POS FMALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
Conxall/Switchcraft
CBL 5POS FMALE TO WIRE 12' / Cable Assembly 12.00' (3.66m)
Need more? Email Us
Conec
CBL 4POS FMALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
ITT Cannon, LLC
MICRO / Cable Assembly
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess