EN
  • EN
  • DE
  • IT

DR03AR100 SL359

Part No DR03AR100 SL359
Manufacturer Alpha Wire
Catalog Circular Cable Assemblies
Description CBL 4POS MALE TO FMALE 32.8' / Cable Assembly 32.8' (10.00m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Circular Cable Assemblies
Mfr Alpha Wire
Package Bulk
Product Status Obsolete
1st Connector Type Receptacle
1st Connector Gender Male Pins
1st Connector Number of Positions 4
1st Connector Number of Positions Loaded 3
1st Connector Shell Size - Insert M12
1st Connector Orientation A
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Type Plug
2nd Connector Gender Female Sockets
2nd Connector Number of Positions 3
2nd Connector Number of Positions Loaded All
2nd Connector Shell Size - Insert M12
2nd Connector Orientation A
2nd Connector Mounting Type Free Hanging (In-Line)
Length 32.8' (10.00m)
Assembly Configuration Standard
Cable Type Round
Cable Material Polyurethane (PUR)
Color Slate
Ingress Protection IP67 - Dust Tight, Waterproof
Usage Industrial Environments
Base Product Number DR03AR100
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 441874-DR03AR100 SL359
Ultra Librarian 3D Model Ultra Librarian DR03AR100 SL359 CAD Model

Description

The Alpha Wire 441874-DR03AR100 SL359 is a circular cable assembly.

  • Color: Slate
  • Length: 32.8 feet (10.00m)
  • IP Rating: IP67
  • Cable Shape: Round
  • Shielding: No
  • Packaging: Bulk
  • 1st Connector Type: Receptacle with Male Pins
  • 2nd Connector Type: Plug with Female Sockets
  • Cable Material: Polyurethane (PUR)
  • Temperature Range: -55°C to 150°C
  • ECCN: EAR99

You May Also Be Interested in

Conxall/Switchcraft
CBL 8POS FMALE TO WIRE 6.56' / Cable Assembly 6.56' (2.00m)
Lowest to $53.2730
TE Connectivity
CBL 5POS MALE TO WIRE 0.66' / Cable Assembly 0.66' (200.00mm)
Lowest to $9.4316
Alpha Wire
CBL 8POS MALE TO FMALE 32.8' / Cable Assembly 32.8' (10.00m)
Need more? Email Us
Conxall/Switchcraft
CBL 3POS MALE TO WIRE 6.56' / Cable Assembly 6.56' (2.00m)
Lowest to $25.4212
Conxall/Switchcraft
CBL 3POS MALE TO WIRE 6.56' / Cable Assembly 6.56' (2.00m)
Lowest to $23.2786
Alpha Wire
CBL 4POS FMALE TO WIRE 3.28' / Cable Assembly 3.28' (1.00m)
Lowest to $40.3771
Conec
CBL 4POS FMALE TO WIRE 16.4' / Cable Assembly 16.40' (5.00m)
Need more? Email Us
Molex, LLC
CBL CIRC 8POS MALE TO WIRE 6.56' / Cable Assembly 6.56' (2.00m)
Need more? Email Us
ITT Cannon, LLC
CBL 85POS MALE TO WIRE 1.5'
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess