EN
  • EN
  • DE

SF7W006S1AE1000

Part No SF7W006S1AE1000
Manufacturer JAE Electronics
Catalog Memory Connectors - PC Card Sockets
Description CONN SIM/SAM CARD HINGED TYPE / 6 Position Card Connector SIM, SAM Card Surface Mount, Right Angle Gold
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr JAE Electronics
Series SF7
Package Tape & Reel
Product Status Obsolete
Card Type SIM, SAM Card
Number of Positions 6
Connector Type Connector and Ejector
Insertion, Removal Method Hinged Lid
Mounting Type Surface Mount, Right Angle
Features Board Guide
Height Above Board 0.091" (2.30mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Base Product Number SF7W006
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 894180-SF7W006S1AE1000
Ultra Librarian 3D Model Ultra Librarian SF7W006S1AE1000 CAD Model

Description

The SF7W006S1AE1000 is a PC Card Socket from JAE Electronics.

  • Manufacturer: JAE Electronics
  • Series: SF7
  • Type: PC Card Socket, Memory Connector
  • Positions: 6
  • Feature: Board Guide
  • Connector and Ejector Type: Allows easy insertion/removal
  • Contact Finish: Gold
  • Contact Finish Thickness: Not Specified
  • Package: Tape and Reel
  • Height Above Board: 0.091" (2.30mm)
  • Card Type: SIM and SAM cards
  • Insertion and Removal Method: Hinged Lid
  • Mounting: Surface Mount
  • Mounting Angle: Right Angle
  • Status: Obsolete
  • Moisture Sensitivity Level: 1 (unlimited)

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $1.4117
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD / iButton Retainer
Lowest to $7.2574
Amphenol
CONN MICRO SD CARD PUSH-PUSH R/A
Need more? Email Us
JST Sales America Inc.
CONN SMART CARD 8POS
Need more? Email Us
3M
CONN COMPACT FLASH CARD R/A SMD
Lowest to $2.0410
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Hirose Electric Co Ltd
CONN SIM CARD HINGED TYPE R/A / Conn SIM Card SKT 6 POS 2.54mm Solder ST SMD 1A
Need more? Email Us
C&K Components
CONN SIM/SAM CARD HINGED TYPE
Lowest to $4.3657
Molex, LLC
CONN MICRO SD CARD PUSH-PULL R/A / 1.28mm Height Push-Pull microSD Card Socket, Surface Mount, 8 Circuits
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0253 $60.5060
47+ $2.4823 $116.6681
73+ $2.4049 $175.5577
100+ $2.3272 $232.7200
129+ $2.2496 $290.1984
172+ $2.0169 $346.9068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,401 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess