EN
  • EN
  • DE

ICC-8SS14-TN(LF)(SN)

Part No ICC-8SS14-TN(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Memory Connectors - PC Card Sockets
Description CONN SMART CARD 8POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Status Active
Number of Positions 8
Connector Type Connector
Win Source Part Number 1102050-ICC-8SS14-TN(LF)(SN)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICC-8SS14-TN(LF)(SN) CAD Model

Description

The ICC-8SS14-TN(LF)(SN) is a memory card connector manufactured by JST Sales America Inc. It is designed to securely connect memory cards, such as SD cards, to a printed circuit board (PCB). This connector is commonly used in various electronic devices, providing a reliable interface for reading and writing data to memory cards. The (LF)(SN) designation indicates that the connector is lead-free and has a tin plating.

Applications

  • Digital Cameras: Provides connectivity for SD cards to store image and video data.
  • Mobile Phones: Enables memory card expansion for storing multimedia content and applications.
  • Gaming Consoles: Allows users to expand storage capacity for game data and save files.
  • Navigation Systems: Connects memory cards containing map data and software updates.
  • Data Loggers: Provides a reliable interface for storing sensor data and other information.

Features

  • Secure Card Retention: Ensures that the memory card remains securely connected during operation.
  • Durable Construction: Designed to withstand repeated card insertions and removals.
  • Compact Size: Small footprint allows for efficient use of board space.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Lead-Free Design: Complies with environmental regulations for hazardous substance restrictions.

Benefits

  • Reliable Connection: Ensures consistent data transfer between the memory card and the host device.
  • Long-Term Durability: Provides a robust connection for extended use.
  • Space-Saving Design: Enables miniaturization of electronic devices.
  • Easy Assembly: Simplifies the manufacturing process.
  • Environmental Compliance: Meets environmental standards for safe and responsible manufacturing.

Specifications

The ICC-8SS14-TN(LF)(SN) connector features 8 contacts and is designed for SD card connection. The connector utilizes surface mount technology (SMT) for easy PCB assembly. The housing material is typically made of high-temperature thermoplastic. The contacts are made of copper alloy with tin plating. The operating temperature range is -25°C to +85°C. The durability rating is typically 10,000 insertion/removal cycles. The connector meets RoHS compliance standards.

You May Also Be Interested in

3M
CONN COMPACT FLASH CARD R/A SMD / 50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold
Lowest to $8.0775
Hirose Electric Co Ltd
CONN SIM CARD HINGED TYPE R/A / Conn SIM Card SKT 6 POS 2.54mm Solder ST SMD 1A
Need more? Email Us
Molex, LLC
CONN MICRO SD CARD PUSH-PUSH R/A / 1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type
Lowest to $1.1730
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD / iButton PCB Clip 2-Pin
Lowest to $8.0889
Molex, LLC
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD 0.5A/Contact T/R / microSD Memory Card Connectors
Lowest to $0.6695
3M
CONN PCMCIA CARD PUSH-PUSH R/A / Conn PCMCIA HDR 136 POS 2.54mm Solder RA Thru-Hole 0.5A
Need more? Email Us
3M
CONN COMPACT FLASH CARD SNAP-IN / Connector Accessories Ejector Straight Box
Lowest to $8.3263
Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH R/A
Need more? Email Us
Molex, LLC
1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type
Lowest to $2.4209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess