EN
  • EN
  • DE

SS8550-G

Part No SS8550-G
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982828-SS8550-G
Categories OEM Parts( S )
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS8550-G CAD Model

Description

The SS8550-G is a PNP bipolar junction transistor (BJT) manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed for use in general-purpose switching and amplification applications. This transistor is commonly used in circuits where a low to medium current gain is required.

Applications

  • Low-Side Switching: Used as a switch to control the ground side of a load.
  • Audio Amplification: Employed in low-power audio amplifier circuits.
  • Signal Amplification: Used to amplify small signals in various electronic circuits.
  • DC-DC Converters: Integrated into DC-DC converters for switching applications.
  • Motor Control Circuits: Used for controlling small DC motors.

Features

  • PNP Transistor: A PNP type transistor suitable for switching and amplification applications.
  • Collector Current (Ic): Typically rated for a continuous collector current of up to -1.5A.
  • Collector-Emitter Voltage (Vceo): Voltage rating of -25V, allowing it to be used in various low-voltage applications.
  • DC Current Gain (hFE): High current gain, typically ranging from 100 to 600, enabling effective amplification.
  • Power Dissipation: Moderate power dissipation capability, suitable for low to medium power applications.
  • Small Signal Amplification: Capable of amplifying small signals with reasonable gain.
  • Standard Package: Available in a standard TO-92 package, making it easy to handle and mount on PCBs.

Benefits

  • Versatile Usage: Suitable for a wide range of switching and amplification applications.
  • High Current Gain: Provides sufficient current gain for driving various loads.
  • Easy to Implement: Simple to integrate into electronic circuits due to its standard package.
  • Cost-Effective: Economical choice for general-purpose transistor needs.
  • Reliable Performance: Offers stable and reliable performance in typical operating conditions.

The SS8550-G from JCET is a versatile and cost-effective PNP transistor designed for a wide range of general-purpose switching and amplification applications. Its ease of use, high current gain, and reliable performance make it a popular choice for various electronic circuits.

You May Also Be Interested in

Level One
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2,750+ $0.0210 $57.7500
6,670+ $0.0173 $115.3910
10,345+ $0.0168 $173.7960
14,290+ $0.0162 $231.4980
18,385+ $0.0157 $288.6445
24,595+ $0.0141 $346.7895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess