EN
  • EN
  • DE
  • IT

HBR2045

Part No HBR2045
Manufacturer JILIN SINO-MICROELECTRONICS CO., LTD.
Description SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JILIN SINO-MICROELECTRONICS CO., LTD.
Win Source Part Number 1178795-HBR2045
Manufacturer Homepage www.hwdz.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HBR2045 CAD Model

Description

The HBR2045 is a Schottky Barrier Rectifier manufactured by JILIN SINO-MICROELECTRONICS CO., LTD. These rectifiers are favored for their rapid switching characteristics and minimal forward voltage drop, rendering them ideal for high-frequency circuits.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • High-Frequency Inverters
  • DC-DC Converters
  • Freewheeling Diodes
  • Polarity Protection Circuits

Features:

  • Schottky Barrier Diode: Offers fast switching speeds and low forward voltage drop.
  • High Surge Current Capability: Capable of handling significant surge currents without failure.
  • Low Power Loss: Minimizes power dissipation due to its low forward voltage drop.
  • High Efficiency: Enhances the overall efficiency of power conversion circuits.
  • RoHS Compliant: Adheres to Restriction of Hazardous Substances directives.

Benefits:

  • Improved Power Efficiency: Reduces power consumption in switching power supplies.
  • Faster Switching Speeds: Enables higher operating frequencies in power conversion circuits.
  • Reduced Heat Generation: Low forward voltage drop minimizes heat dissipation.
  • Enhanced System Reliability: Provides stable and dependable performance.
  • Compact Design Solutions: Allows for smaller and more efficient circuit designs.

Additional Details:

Typical specifications for the HBR2045 include a forward current of 20 Amps and a reverse voltage of 45 Volts. The specific details regarding maximum ratings, electrical characteristics, thermal properties, and packaging can be found in the official datasheet provided by JILIN SINO-MICROELECTRONICS CO., LTD. Before incorporating this rectifier into a design, it's essential to consult the datasheet for precise specifications. These devices are commonly available in a TO-220AC package.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0194 $64.6990
8,335+ $0.0156 $130.0260
12,500+ $0.0156 $195.0000
16,670+ $0.0156 $260.0520
22,730+ $0.0142 $322.7660
30,000+ $0.0130 $390.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,015 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess