EN
  • EN
  • DE

JMB322-QGEMOA

Part No JMB322-QGEMOA
Manufacturer JMicron
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JMicron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826476-JMB322-QGEMOA
Ultra Librarian 3D Model Ultra Librarian JMB322-QGEMOA CAD Model

Description

The JMicron JMB322-QGEMOA is a port multiplier controller. This device allows a single SATA port on a host system to connect to multiple SATA drives. It's primarily used in storage applications to expand the number of available drive connections.

Applications

  • External Storage Enclosures: Creating multi-drive external storage solutions.
  • NAS (Network Attached Storage) Devices: Expanding storage capacity in NAS units.
  • RAID Systems: Supporting multiple drives in RAID configurations.
  • Server Storage Expansion: Adding more drive connections to servers.
  • Industrial PCs: Providing additional storage options for industrial applications.

Features

  • Port Multiplication: Enables multiple SATA drives to be accessed through a single SATA port.
  • SATA II Support: Supports SATA II data transfer rates (3.0 Gbps).
  • FIS-based Switching: Uses FIS-based switching for efficient data transfer.
  • Command-based Switching: Supports command-based switching for alternative data transfer.
  • Hot-Plugging Support: Allows drives to be added or removed without powering down the system.

Benefits

  • Increased Storage Capacity: Enables the connection of multiple drives to a single SATA port, expanding storage capacity.
  • Simplified Cabling: Reduces the number of SATA cables required.
  • Cost-Effective Storage Expansion: A more affordable solution compared to adding more SATA host controllers.
  • Improved System Flexibility: Provides greater flexibility in storage configuration.
  • Easy Integration: Relatively easy to integrate into storage systems.

Additional Details

The JMB322-QGEMOA typically supports up to five SATA drives through a single host SATA port. It supports both command-based and FIS-based switching. Power consumption is generally low. Further technical specifications can be found on the JMicron datasheet. The JMB322 is often used in conjunction with RAID controllers or SATA host controllers.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess