EN
  • EN
  • DE

JMB368-LGGZOA

Part No JMB368-LGGZOA
Manufacturer JMicron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1305+
Reference case LQFP48
Manufacturer JMicron
Win Source Part Number 753866-JMB368-LGGZOA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JMB368-LGGZOA CAD Model

Description

The JMB368-LGGZOA is a single-chip PCI Express to SATA II host controller manufactured by JMicron. It provides a cost-effective and efficient solution for adding SATA ports to a system through the PCI Express interface.

Applications

  • Desktop PCs
  • Embedded systems
  • Storage servers
  • Industrial PCs
  • Add-in cards for SATA expansion

Features

  • Single-lane PCI Express interface
  • Two SATA II ports with support for up to 3 Gbps data transfer rate
  • Supports SATA Native Command Queuing (NCQ)
  • Supports Port Multiplier with Command-based Switching
  • Integrated PHY (physical layer)
  • Supports hot-plugging
  • Low power consumption
  • Compliant with PCI Express Base Specification Revision 1.1
  • Compliant with Serial ATA II Specification Revision 2.6

Benefits

  • Easy integration into existing systems via PCI Express
  • Increased storage capacity through additional SATA ports
  • Improved performance with NCQ and Port Multiplier support
  • Reduced system cost with integrated PHY
  • Enhanced flexibility with hot-plugging support

Additional Details

The JMB368-LGGZOA is typically packaged in a QFN or LQFP package. It requires a 3.3V power supply. The device supports various operating systems, including Windows, Linux, and macOS. It is designed to be compatible with a wide range of SATA hard drives and solid-state drives (SSDs). The controller supports both command-based and FIS-based switching for port multipliers. The JMB368 supports the AHCI (Advanced Host Controller Interface) standard, allowing for advanced features such as hot-plugging and NCQ. The datasheet contains detailed information on the controller's electrical characteristics, timing parameters, and package dimensions.

The JMicron JMB368-LGGZOA SATA II host controller offers a versatile and reliable solution for expanding storage capabilities in a variety of systems. Its PCI Express interface ensures compatibility with modern motherboards, while its SATA II ports provide support for a wide range of storage devices. The controller's advanced features, such as NCQ and port multiplier support, enhance performance and flexibility. The JMB368-LGGZOA is a popular choice for adding SATA ports to desktop PCs, embedded systems, and other applications.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess