EN
  • EN
  • DE

S-SY2

Part No S-SY2
Manufacturer Johanson Dielectrics Inc.
Catalog Capacitor Kits
Description CAP KIT CER 10PF-2200PF 200PCS / Ceramic Capacitor Kit 10pF ~ 2200pF 250VAC Surface Mount, MLCC 200 Pieces (10 Values - 20 Each)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Capacitor Kits
Mfr Johanson Dielectrics Inc.
Series SC
Package Case
Kit Type Ceramic
Capacitance Range 10pF ~ 2200pF
Mounting Type Surface Mount, MLCC
Voltage - Rated 250VAC
Tolerance ±5%, ±10%
Applications Safety
Quantity 200 Pieces (10 Values - 20 Each)
Packages Included 1808, 2211, 2220 (4520, 5728, 5750 Metric)
Other Names 709-1247,S-Y2,SY2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Win Source Part Number 1243364-S-SY2
Ultra Librarian 3D Model Ultra Librarian S-SY2 CAD Model

Description

The Johanson Dielectrics Inc. 1243364-S-SY2 capacitor kit is a great choice for safety applications.

  • Type: Ceramic kit
  • Capacitance Range: 10pF to 2200pF
  • Voltage Rating: 250VAC
  • Kit Quantity: 200 pieces of 10 different values, with 20 pieces of each value
  • Mounting: Surface mountable
  • Tolerance: ±5% to ±10%
  • MSL Level: 1 (unlimited)
  • REACH: unaffected
  • ECCN: EAR99
  • HTSUS: 8532.24.0020
  • Package: 1808, 2211, and 2220 (4520, 5728, 5750 metric) cases

You May Also Be Interested in

Kemet
CAP KIT CER 6.8PF-4700PF 1050PCS
Need more? Email Us
Vishay
CAP KIT CERAMIC 1PF-82PF 300PCS
Need more? Email Us
Wurth Electronics Inc
CAP KIT CERAMIC 1PF-47UF 3600PCS
Need more? Email Us
Johanson Dielectrics Inc.
CAP KIT CER 1PF-10000PF 700PCS
Need more? Email Us
Kemet
CAP KIT CERAMIC 10PF-22UF 1400PC
Need more? Email Us
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 0.1PF-2PF 240PC
Need more? Email Us
Cornell Dubilier Knowles
CAP KIT MICA 3.3PF-150PF 65PCS
Need more? Email Us
Johanson Dielectrics Inc.
BRIDGE 1PH TO269AA/MINIDIL 1000V
Need more? Email Us
Kemet
CAP KIT TANT 4.7-1500UF 100PCS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess