EN
  • EN
  • DE

ECTH160808683J4100HT

Part No ECTH160808683J4100HT
Manufacturer Joinset
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Joinset
Win Source Part Number 16641-ECTH160808683J4100HT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECTH160808683J4100HT CAD Model

Description

ECTH160808683J4100HT Description

Offering unparalleled performance, the ECTH160808683J4100HT component is designed to excel in demanding environments. Its innovative design and robust composition make it a preferred choice for enhancing the reliability and efficiency of electronic systems.

  • Applications and Projects:
    • Medical instrumentation
    • Automotive electronics
    • Industrial automation
    • Smart grid technology
  • Features and Benefits:
    • Exceptional heat resistance
    • Robust design for durability
    • Flexible usage across various industries
  • Additional Details:
    • Component Type: Transistor
    • Gain: High
    • Resistance: 100 Ohm
    • Temperature Limit: High tolerance

You May Also Be Interested in

NEC
Need more? Email Us
Shindengen
General Purpose Rectifiers(600V 1.2A) / Diode 600V 1.2A Automotive 2-Pin Case 1F
Lowest to $8.9951
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
NEC
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
NEC
Lowest to $11.4253
NEC
Need more? Email Us
Intel
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess