EN
  • EN
  • DE

08FMN-SMT-A-TF(LF)(SN)

Part No 08FMN-SMT-A-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC TOP 8POS 1.00MM R/A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Flat Flex Type FFC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 8
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.118" (3.00mm)
Cable End Type Straight
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -25°C to 85°C
Material Flammability Rating UL94 V-0
Current Rating 0.5A
Housing Color Black
Win Source Part Number 1000415-08FMN-SMT-A-TF(LF)(SN)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 08FMN-SMT-A-TF(LF)(SN) CAD Model

Description

The JST Sales America Inc. 08FMN-SMT-A-TF(LF)(SN) is a surface mount FFC/FPC connector designed for use in various applications.

  • Positions: 8
  • Pitch: 1.00mm
  • Insertion Force: low
  • Voltage Rating: 50V
  • Current Rating: 0.5A
  • Temperature Range: -25°C to 85°C

You May Also Be Interested in

Molex, LLC
200528-0040 Molex FFC & FPC Connectors 1.0 FPC ZIF DBL BTM CONT 4CKT RA FD19 datasheet, inventory, & pricing.
Lowest to $0.4948
Molex, LLC
52808-1570 Molex FFC & FPC Connectors 1.0 FFC NonZIFSMTSTH sgAssy15CktEmbsTpPkg datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
SMD,P=1mm FFC, FPC (Flat Flexible) Connector Assemblies RoHS
Lowest to $0.7277
Molex, LLC
52437-2471 Molex FFC & FPC Connectors RA SMT ZIF BTTM 24P GOLD datasheet, inventory, & pricing.
Lowest to $0.5821
Molex, LLC
FFC/FPC Connector 14 Position 1mm Pitch Top Contact Surface Mount, Right Angle
Lowest to $0.4657
Molex, LLC
52435-2271 Molex FFC & FPC Connectors RA SMT ZIF TOP 22P GOLD datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
52806-3010 Molex FFC & FPC Connectors 1MM FFC/FPC CONN 30CK datasheet, inventory, & pricing.
Lowest to $1.1193
AVX Corporation
046214008000800/+ KYOCERA AVX FFC & FPC Connectors FPC 0.5MM 08POS datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
502598-2593 Molex FFC & FPC Connectors 0.3 FPC Bck Flip Hsg Assy25CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.5936

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4414 $59.5890
320+ $0.3622 $115.9040
495+ $0.3509 $173.6955
685+ $0.3396 $232.6260
880+ $0.3283 $288.9040
1,180+ $0.2943 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,360 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess