EN
  • EN
  • DE

16FLT-SM2-TB

Part No 16FLT-SM2-TB
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Description FLT CONNECTOR 0.5mm pitch/Connectors for FPC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814864-16FLT-SM2-TB
Ultra Librarian 3D Model Ultra Librarian 16FLT-SM2-TB CAD Model

Description

The 16FLT-SM2-TB is a 1.25mm pitch crimp style Flat Flexible Connector (FFC) or Flat Flexible Cable (FPC) from JST. It is designed for high-density connection applications where space is limited. These connectors are commonly used for connecting LCD panels, cameras, and other components in electronic devices.

Applications

  • LCD and display connections
  • Digital cameras
  • Portable audio and video equipment
  • Printers and scanners
  • Automotive navigation systems

Features

  • Surface Mount Technology (SMT) compatible
  • 1.25mm pitch for high density connections
  • Crimp style termination for secure and reliable connections
  • Top contact configuration
  • RoHS compliant

Benefits

  • Space saving due to small form factor and fine pitch
  • Easy integration into automated assembly processes
  • Robust and reliable connection ensuring signal integrity
  • Suitable for high volume production
  • Environmentally friendly due to RoHS compliance

Additional Details

The 16FLT-SM2-TB connector has 16 circuits. It is designed for reflow soldering. The material used is high temperature plastic suitable for reflow soldering. The operating temperature range is typically -25°C to +85°C, however, it's crucial to confirm this on the datasheet. Mating FFC/FPC cable thickness should be within the manufacturer's specification for optimal performance.

Note: Always refer to the manufacturer's datasheet for precise technical specifications, mating recommendations, and application guidelines.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4416 $50.7840
280+ $0.3624 $101.4720
430+ $0.3511 $150.9730
590+ $0.3397 $200.4230
765+ $0.3284 $251.2260
1,020+ $0.2944 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess