EN
  • EN
  • DE

30FLT-SM2-TB

Part No 30FLT-SM2-TB
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description CONN FPC VERT 30POS 0.5MM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsFFC, FPC (Flat Flexible) ConnectorsFFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer JST Sales America Inc.
Series FLT
Packaging Tape & Reel (TR)
Part Status Active
Flat Flex Type FPC
Mounting Type Surface Mount
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 30
Pitch 0.020" (0.50mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.157" (4.00mm)
Cable End Type Tapered
Contact Material Phosphor Bronze
Contact Finish Tin-Lead
Housing Material Polyamide (PA6T), Nylon 6T
Voltage Rating 50V
Operating Temperature -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Base Product Number 30FLT-SM
Ultra Librarian 3D Model Ultra Librarian 30FLT-SM2-TB CAD Model

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC FPC TOP 32POS 0.5MM R/A
Lowest to $2.1737
Samtec Inc.
CONN FFC BOTTOM 15POS 0.5MM R/A
Lowest to $3.2912
TE Connectivity
CONN FPC VERT 11POS 1MM SMD
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 2POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC FPC TOP 6POS 0.5MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 24POS 2.54MM
Need more? Email Us
AVX Corp/Kyocera Corp
CONN FFC VERT 25POS 0.5MM SMD
Need more? Email Us
TE Connectivity
CONN FFC FPC TOP 8POS 2.54MM R/A
Need more? Email Us
Amphenol
CONN FFC FPC TOP 14POS 0.5MM R/A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess