EN
  • EN
  • DE

80PS-JMDSS-G-1-TF(LF)(SN)

Part No 80PS-JMDSS-G-1-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN PLUG JMD 80POS SIDE GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Connector Type Plug, Outer Shroud Contacts
Number of Positions 80
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Surface Mount, Right Angle
Features Solder Retention
Contact Finish Gold
Height Above Board 0.189" (4.80mm)
Win Source Part Number 1010269-80PS-JMDSS-G-1-TF(LF)(SN)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 80PS-JMDSS-G-1-TF(LF)(SN) CAD Model

Description

The 80PS-JMDSS-G-1-TF(LF)(SN) is a rectangular connector manufactured by JST Sales America Inc. This connector belongs to the JMD series, renowned for its reliability and high contact density in wire-to-board connections. It features 80 positions (contacts), making it suitable for applications requiring a large number of signals in a compact space. The connector is specifically designed for automated surface mounting (SMT) on printed circuit boards (PCBs). The 'LF' designation indicates that the connector is lead-free, adhering to environmental regulations, and 'SN' signifies tin plating on the contacts to enhance solderability and corrosion resistance.

Applications:

  • Industrial Automation: Used in control panels, programmable logic controllers (PLCs), and other automation equipment for signal and power distribution.
  • Telecommunications Equipment: Found in networking devices, servers, and telecommunication infrastructure for high-density interconnections.
  • Medical Instrumentation: Employed in diagnostic equipment, patient monitoring systems, and medical devices requiring reliable and compact connections.
  • Data Processing Systems: Used in computers, servers, and data storage devices for connecting various internal components.
  • Consumer Electronics: Applied in high-end consumer products such as advanced displays, audio equipment, and complex control panels.

Features:

  • High Pin Count: Provides 80 positions, enabling dense signal routing.
  • Surface Mount Design: Designed for automated placement and soldering on PCBs.
  • Lead-Free Compliance: Meets RoHS standards for environmental safety.
  • Tin-Plated Contacts: Ensures excellent solder joint formation and corrosion resistance.
  • Positive Locking Mechanism: Offers a secure and reliable connection, preventing accidental disconnections.

Benefits:

  • Space Efficiency: High pin count in a compact package saves valuable board space.
  • Automated Manufacturing: SMT compatibility reduces assembly time and costs.
  • Environmentally Friendly: Lead-free construction complies with global environmental regulations.
  • Reliable Connections: Positive locking mechanism ensures stable performance in demanding environments.
  • Improved Signal Integrity: Optimized design minimizes signal loss and interference.

Technical Specifications:

The 80PS-JMDSS-G-1-TF(LF)(SN) connector typically has a contact pitch of 2.0 mm. The housing material is usually a high-temperature resistant plastic, capable of withstanding reflow soldering temperatures. The current rating is generally around 2-3 amps per contact, and the voltage rating is typically 250V AC/DC. The operating temperature range is typically between -25°C to +85°C. The connector is designed to mate with corresponding JMD series headers or wire harnesses, ensuring compatibility and reliable performance. The TF indicates Tape and Reel packaging.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 16-20AWG CRIMP TIN
Lowest to $0.0859
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Samtec Inc.
CONN HEADER VERT 20POS 1.27MM
Need more? Email Us
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Mill-Max Manufacturing Corp.
CONN HDR SOLDER 64POS GOLD
Need more? Email Us
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess