EN
  • EN
  • DE

B02B-CZHK-B-1(LF)(SN)(V)

Part No B02B-CZHK-B-1(LF)(SN)(V)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description CZHK Series 2 Position 1.5mm Pitch Top Entry Through-Hole Shrouded Header
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Mount Through Hole
RoHS Compliant
Win Source Part Number 1001205-B02B-CZHK-B-1(LF)(SN)(V)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B02B-CZHK-B-1(LF)(SN)(V) CAD Model

Description

The B02B-CZHK-B-1(LF)(SN)(V) is a 2-position connector manufactured by JST Sales America Inc. It belongs to the CZ series of wire-to-board connectors and is designed for reliable electrical connections in various electronic applications.

Applications

  • Consumer Electronics: Used in various consumer devices such as TVs, audio equipment, and home appliances.
  • Industrial Equipment: Found in control panels, machinery, and other industrial applications requiring secure connections.
  • Automotive Electronics: Used in vehicle control systems, lighting, and infotainment systems.
  • Medical Devices: Employed in medical equipment where reliable connections are critical.
  • Power Supplies: Connects wires to circuit boards in power supplies and related equipment.

Features

  • 2-Position Connector: Designed for connecting two wires to a circuit board.
  • Wire-to-Board Connection: Provides a secure and reliable connection between wires and PCBs.
  • CZ Series: Belongs to JST's CZ series, known for its compact size and robust design.
  • Low Insertion Force: Requires minimal force to mate, reducing stress on components.
  • Polarization: Features polarization to prevent incorrect mating.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.

Benefits

  • Reliable Connection: Provides a stable and secure electrical connection, minimizing the risk of disconnections.
  • Compact Design: Allows for high-density mounting on circuit boards.
  • Easy to Use: Simplifies the connection process, reducing assembly time and costs.
  • Environmental Compliance: Meets RoHS standards, ensuring compliance with environmental regulations.
  • Versatile Application: Suitable for a wide range of electronic applications due to its robust design and reliable performance.

Additional Details

The B02B-CZHK-B-1(LF)(SN)(V) connector typically features a pitch of 1.5mm, suitable for compact electronic designs. The (LF) designation indicates that the connector is lead-free, aligning with environmental standards. The (SN) likely refers to the tin plating on the contacts, providing good conductivity and corrosion resistance. The (V) is a manufacturing code. JST is a reputable connector manufacturer known for producing high-quality and reliable interconnect solutions. The connector is designed for automated assembly, making it suitable for high-volume manufacturing. Its durable construction ensures that it can withstand the rigors of various operating environments. The B02B-CZHK-B-1(LF)(SN)(V) connector is a dependable choice for ensuring secure and efficient wire-to-board connections in electronic devices and systems.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0112
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
Toko America Inc.
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
750+ $0.0772 $57.9000
1,825+ $0.0634 $115.7050
2,825+ $0.0614 $173.4550
3,895+ $0.0594 $231.3630
5,035+ $0.0574 $289.0090
6,730+ $0.0515 $346.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess