EN
  • EN
  • DE

B04B-PASK (LF)(SN)

Part No B04B-PASK (LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Circular Connectors - Housings
Description Conn Shrouded Header HDR 4 POS 2mm Solder ST Thru-Hole Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963219-B04B-PASK (LF)(SN)
Categories Circular Connectors - Housings
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B04B-PASK (LF)(SN) CAD Model

Description

The B04B-PASK (LF)(SN) is a 4-position housing from JST's PA series of wire-to-board connectors. This housing is designed for secure and reliable connections in various electronic applications requiring a compact and durable connector solution.

Applications

  • Internal wiring within electronic devices.
  • Signal and power connections in consumer electronics.
  • Automotive wiring harnesses.
  • Industrial control equipment.
  • Robotics and automation systems.

Features

  • 4 positions for accepting crimp contacts.
  • PA (Polyamide) housing material for durability and insulation.
  • Polarization features to prevent incorrect mating.
  • Secure locking mechanism to ensure reliable connection.
  • RoHS compliant (LF = Lead-Free).
  • Tin plating (SN) for improved solderability.
  • Designed for wire-to-board connections.
  • Compact design for space-saving applications.

Benefits

  • Reliable connection: The secure locking mechanism ensures a stable connection, preventing accidental disconnections.
  • Durable construction: The PA housing material provides excellent mechanical strength and electrical insulation, ensuring long-term reliability.
  • Easy to use: The housing is designed for simple crimping and mating, simplifying the assembly process.
  • RoHS compliance: The lead-free construction makes it environmentally friendly.
  • Polarization: Prevents incorrect mating, protecting both the connector and the connected equipment.
  • Space-saving: The compact design allows for use in applications with limited space.

Additional Details

The B04B-PASK (LF)(SN) housing is specifically designed to mate with JST's PA series crimp contacts. These contacts offer a gas-tight connection, which is crucial for maintaining long-term reliability in harsh environments. The housings are designed for easy insertion and extraction of the contacts, facilitating maintenance and repairs. The (LF)(SN) designation indicates that the part is lead-free and features a tin plating. Mating headers are also required for a complete connection. Ensure that the correct crimping tools are used to achieve a reliable and secure connection. The voltage and current ratings are dependent on the chosen contacts and application requirements. Consult the JST documentation for detailed specifications and recommended tooling.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC 17-3 RCPT ASYREV SEX UV
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSNG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess