EN
  • EN
  • DE

B05B-F31SK-GGYR(LF)(AU)

Part No B05B-F31SK-GGYR(LF)(AU)
Manufacturer JST Sales America Inc.
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST Sales America Inc.
Win Source Part Number 228581-B05B-F31SK-GGYR(LF)(AU)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B05B-F31SK-GGYR(LF)(AU) CAD Model

Description

Product Overview

The B05B-F31SK-GGYR(LF)(AU) connector offers exceptional reliability and efficiency for connecting electronic components. Its robust design and superior materials make it ideal for a wide range of electronic applications.

Features and Benefits

  • Durable Design: Supports long-term use and withstands mechanical stresses.
  • Enhanced Conductivity: Gold-plated contacts ensure low electrical resistance.
  • Space-Saving Profile: Suitable for compact circuit designs.
  • Environmentally Friendly: Complies with RoHS standards for reduced environmental impact.

Applications

  • Embedded Systems
  • Networking Equipment
  • Automotive Electronics
  • Industrial Machinery

Additional Details

This connector's precise engineering and high-quality materials provide a stable and efficient connection solution for high-performance electronic systems.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Low Loss 110MHz 10dB 50Ohm SMD 12 Pin QCC12C
Lowest to $1.6031
Micron Technology Inc.
Need more? Email Us
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
Pulse
Lowest to $6.2566
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Anaren
Ultra Low Profile 0805 Balun 75Ω to 75Ω Balanced / RF Transformer 1:1 6 Terminal SMD
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess