EN
  • EN
  • DE

B11B-ZR-SM4-TFT(LF)(SN)

Part No B11B-ZR-SM4-TFT(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description 1.5mm pitch/Disconnectable Crimp style connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047335-B11B-ZR-SM4-TFT(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B11B-ZR-SM4-TFT(LF)(SN) CAD Model

Description

The B11B-ZR-SM4-TFT(LF)(SN) is an 11-position crimp-style connector header manufactured by JST (Japan Solderless Terminal) Sales America Inc. It is part of the ZR series, specifically designed for surface mount (SMT) wire-to-board connections in compact electronic devices. The (LF)(SN) designation indicates that the connector is lead-free and has a tin plating finish.

Applications:

  • Compact Electronic Devices: Used in small electronic devices requiring high-density wire-to-board connections.
  • Industrial Control Equipment: Employed in control panels and machinery for signal and power connections.
  • Consumer Electronics: Found in products like digital cameras, smartphones, and portable audio players.
  • Medical Devices: Integrated into medical equipment where space is limited.
  • Networking Equipment: Used in routers, switches, and other networking devices for signal transmission.

Features:

  • 11 Positions: Accommodates eleven individual wires for connection.
  • Crimp Style: Requires crimping tools to securely attach wires to the connector contacts.
  • Surface Mount (SMT): Designed for mounting directly onto the surface of a printed circuit board (PCB).
  • ZR Series: Part of JST's ZR series, known for its compact size and reliable performance.
  • Lead-Free: Compliant with RoHS (Restriction of Hazardous Substances) directives.
  • Tin Plating: Provides good solderability and corrosion resistance.

Benefits:

  • High-Density Connection: Allows for a large number of connections in a small space.
  • Reliable Connection: Ensures a secure and stable electrical connection between wires and the PCB.
  • Compact Size: Saves valuable space on the PCB.
  • Easy Assembly: Simplifies the manufacturing process through SMT assembly.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Additional Details:

The B11B-ZR-SM4-TFT(LF)(SN) is typically constructed from high-temperature resistant plastic materials suitable for reflow soldering processes, with tin-plated brass or copper alloy contacts. Key specifications include voltage and current ratings, wire gauge compatibility, and operating temperature range. Mating connectors and crimping tools are essential for proper assembly. Designers should consult the manufacturer's datasheet for detailed dimensions, PCB layout recommendations, and recommended crimping procedures to ensure a secure and reliable SMT connection.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0863
CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0112
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5996 $59.9600
235+ $0.4920 $115.6200
365+ $0.4767 $173.9955
505+ $0.4613 $232.9565
650+ $0.4458 $289.7700
870+ $0.3998 $347.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,639 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess