EN
  • EN
  • DE

SIN-41T-2.4S

Part No SIN-41T-2.4S
Manufacturer JST Sales America Inc.
Catalog Terminals
Description CONN TERM WTB 16-18AWG TIN / WTB Tin Terminal Connector 16-18 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminals>Wire to Board Connectors
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Terminal Type Through Board
Hole Diameter 0.094" (2.39mm)
Insulation Diameter 0.110" ~ 0.134" (2.79mm ~ 3.40mm)
Length - Overall 0.327" (8.31mm)
Wire Gauge 16-18 AWG
Contact Material Brass
Contact Finish Tin
Base Product Number SIN-41T
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number SIN41T24S,455-1455-2,455-1455-1
Standard Package 3,000
Win Source Part Number 1332104-SIN-41T-2.4S
Ultra Librarian 3D Model Ultra Librarian SIN-41T-2.4S CAD Model

Description

The JST Sales America Inc. SIN-41T-2.4S wire-to-board connector is a reliable and efficient solution for your electrical connections.

  • Contact Finish: Tin
  • Contact Material: Brass
  • Terminal Type: Through Board
  • Insulation Diameter: 0.110" ~ 0.134" (2.79mm ~ 3.40mm)
  • Hole Diameter: 0.094" (2.39mm)
  • Overall Length: 0.327" (8.31mm)
  • Wire Gauge: 16-18 AWG
  • Packaging: Reel
  • Standard Package: 3,000
  • RoHS Compliant: Yes

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 350 MCM #3/8
Need more? Email Us
3M
CONN SPLICE ENC KIT FOR SCOTCHLK
Need more? Email Us
Molex, LLC
19193-0219 Molex Terminals RING TERMINAL 6AWG VERSAKRIMP datasheet, inventory, & pricing.
Lowest to $0.6112
Molex, LLC
19002-0025 Molex Terminals 14-16 AWG DISCONNECT datasheet, inventory, & pricing.
Lowest to $0.8790
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #3/8
Need more? Email Us
Molex, LLC
172253-7023 Molex Terminals ULTRA-FIT CRIMP TERM 16-18 TIN Pre-P datasheet, inventory, & pricing.
Lowest to $0.1122
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
ABB Embedded Power
BC14-8 ABB Installation Products Terminals NONINS RING TERM, HD 16-14, NO8, ME datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2,455+ $0.0204 $50.0820
5,955+ $0.0168 $100.0440
9,260+ $0.0162 $150.0120
12,740+ $0.0157 $200.0180
16,450+ $0.0152 $250.0400
22,060+ $0.0136 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 2455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess