EN
  • EN
  • DE

S13B-ZR-SM4A-TF(LF)(SN)(P)

Part No S13B-ZR-SM4A-TF(LF)(SN)(P)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 756260-S13B-ZR-SM4A-TF(LF)(SN)(P)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S13B-ZR-SM4A-TF(LF)(SN)(P) CAD Model

Description

The S13B-ZR-SM4A-TF(LF)(SN)(P) is a 1.5mm pitch, 13-position, top entry, SMT header from JST's ZR series. This connector is designed for secure and reliable board-to-wire connections in a variety of electronic applications. It features a robust design with a secure locking mechanism, ensuring proper mating with its corresponding receptacle. The SMT mounting style allows for automated assembly, improving production efficiency.

Applications:

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Data communication equipment

Features:

  • 1.5mm pitch: Compact design allows for high-density mounting.
  • 13 positions: Accommodates a wide range of signal and power requirements.
  • SMT mounting: Enables automated assembly and reduces manufacturing costs.
  • Top entry: Facilitates easy mating and unmating.
  • ZR series: Known for its reliable performance and secure connections.
  • Secure locking mechanism: Prevents accidental disconnections.
  • Lead-free construction (LF)(SN)(P): Complies with RoHS regulations for environmentally friendly manufacturing.

Benefits:

  • Reliable connection: Ensures consistent signal and power transmission.
  • Space-saving design: Allows for high-density board layouts.
  • Cost-effective assembly: SMT mounting reduces labor costs.
  • Easy to use: Top entry design simplifies mating and unmating.
  • Environmentally friendly: Lead-free construction minimizes environmental impact.
  • Durable: Designed for long-term performance in demanding environments.

Additional Details:

This connector utilizes a box-type header construction, which enhances its mechanical strength and provides additional protection to the contacts. The (LF)(SN)(P) designation indicates that the part is lead-free and utilizes a tin (Sn) plating with a palladium (P) flash. This plating provides excellent solderability and corrosion resistance. It's crucial to use the correct mating receptacle from the ZR series to ensure a secure and reliable connection. The compact size and robust design make it an excellent choice for applications where space is limited and reliability is critical.

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Samtec Inc.
.050" (1.27MM) MICRO HEADER
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess