EN
  • EN
  • DE

SM02B-LEASS-TF(LF)(SN)

Part No SM02B-LEASS-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Solid State Lighting Connectors
Description CONN SSL HDR 2POS 1.8MM SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 33 Weeks
Features SSL Connector 2 Position Header, Male Pins Board to Cable/Wire 0.071" (1.80mm) Solder
Manufacturer JST Sales America Inc.
Series LEA
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount, Right Angle
Family Name SM02B-LE
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 455-2574-6, SM02B-LEASS-TF (LF)(SN), SM02BLEASSTFLFSN, 455-2574-2, 455-2574-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895386-SM02B-LEASS-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian SM02B-LEASS-TF(LF)(SN) CAD Model

Description

The 895386-SM02B-LEASS-TF(LF)(SN) is a connector from JST Sales America Inc..

  • Mounting Type: Surface Mount, Right Angle
  • Positions: 2
  • Pin Gender: Male
  • Feature: SSL, Board to Cable/Wire
  • Pitch: 0.071" (1.80mm)
  • Termination: Solder
  • Series: LEA
  • Temperature Range: -55°C to 105°C
  • Supply and Demand: Balanced
  • Quantity per Package: 2000
  • Category: Connectors
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 33 weeks
  • HTSUS Code: 8536.69.4040
  • Other Part Numbers: 455-2574-6, SM02B-LEASS-TF (LF)(SN), SM02BLEASSTFLFSN, 455-2574-2, 455-2574-1

You May Also Be Interested in

JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.6248
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
TE Connectivity
CONN SSL SKT CONT 18-22AWG CRIMP / 18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)
Need more? Email Us
JST Sales America Inc.
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT & BLADE 4POS 3MM
Lowest to $0.9001
TE Connectivity
CONN SSL RCPT 2POS 4MM SOLDER
Lowest to $0.3587
TE Connectivity
CONN SSL HDR 3POS 3.5MM SOLDER
Need more? Email Us
Molex, LLC
CONN SSL PLUG 2POS 3.7MM SOLDER
Lowest to $4.8487
JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Lowest to $0.2599

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6248 $53.1080
200+ $0.5127 $102.5400
305+ $0.4966 $151.4630
420+ $0.4806 $201.8520
540+ $0.4646 $250.8840
725+ $0.4165 $301.9625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 901 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess