EN
  • EN
  • DE

01P-LELSS-GA-TF(HF)

Part No 01P-LELSS-GA-TF(HF)
Manufacturer JST Sales America Inc.
Catalog Solid State Lighting Connectors
Description CONN SSL PLUG 1POS SOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Status Active
Style Board to Board
Connector Type Plug
Number of Positions 1
Mounting Surface Mount, Right Angle
Termination Solder
Housing Color Natural
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C to 105°C
Voltage Rating 100V
Current Rating 1.6A
Win Source Part Number 1000022-01P-LELSS-GA-TF(HF)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 01P-LELSS-GA-TF(HF) CAD Model

Description

The JST Sales America Inc. 1000022-01P-LELSS-GA-TF(HF) is a plug connector with a single position and a solder termination.

  • Voltage Rating: 100V
  • Current Rating: 1.6A
  • Housing Material: Made of liquid crystal polymer (LCP).
  • Housing Color: Natural color
  • Mounting: Surface mountable
  • Mounting Style: Right-angle mounting style
  • Style: Part of the board to board style.
  • Popularity: Medium
  • Operating Temperature: -55°C to 105°C

You May Also Be Interested in

TE Connectivity
CONN SSL HDR 3POS 3.5MM SOLDER
Need more? Email Us
JST Sales America Inc.
CONN SSL RCPT HSG 2POS CRIMP / SSL Connector 2 Position Receptacle Housing for Socket Contact Board to Cable/Wire 0.098" (2.50mm) Crimp
Lowest to $0.1610
Molex, LLC
CONN MINI LITE-TRAP RCPT 2POS
Need more? Email Us
JST Sales America Inc.
CONN SSL RECEPTACLE 1POS SOLDER
Need more? Email Us
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.2792
Molex, LLC
LITE-TRAP SMT WIRE-TO-BOARD CONN
Lowest to $0.3959
Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181
Hirose Electric Co Ltd
CONN SSL PLG CONT 22-24AWG CRIMP / 22-24 AWG SSL Contact, Plug Crimp Free Hanging (In-Line)
Lowest to $0.0791
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2599 $58.4775
545+ $0.2125 $115.8125
840+ $0.2067 $173.6280
1,160+ $0.1998 $231.7680
1,500+ $0.1929 $289.3500
2,000+ $0.1733 $346.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess