EN
  • EN
  • DE

BM02B-LEHSS-A-TB(HF)

Part No BM02B-LEHSS-A-TB(HF)
Manufacturer JST Sales America Inc.
Catalog Solid State Lighting Connectors
Description CONN SSL HDR 2POS 1.8MM SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST Sales America Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Style Board to Cable/Wire
Connector Type Header, Male Pins
Number of Positions 2
Mounting Style Surface Mount, Right Angle
Termination Solder
Pitch 0.071" (1.80mm)
Features Solder Retention
Housing Color Natural
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Polyamide (PA9T), Nylon 9T
Temperature Range - Operating -55°C ~ 105°C
Voltage Rating 300V
Current Rating (Amps) 3A (22 AWG)
Manufacturer Pack Quantity 3,400
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807699-BM02B-LEHSS-A-TB(HF)
Ultra Librarian 3D Model Ultra Librarian BM02B-LEHSS-A-TB(HF) CAD Model

Description

The 807699-BM02B-LEHSS-A-TB(HF) is a surface mount right angle header connector from JST Sales America Inc.

  • Positions: 2
  • Pitch: 0.071" (1.80mm)
  • Features: Solder Retention
  • Termination: Male Pins
  • Contact Material: Copper Alloy
  • Contact Finish: Tin
  • Housing Material: Polyamide (PA9T), Nylon 9T
  • Housing Color: Natural
  • Applications: Board to Cable/Wire
  • Voltage Rating: 300V
  • Operating Temperature: -55°C to 105°C
  • Supply/Demand: Balanced
  • Manufacturer Pack Quantity: 3,400
  • MSL Level: 1 (unlimited)
  • Current Rating: 3A (22 AWG)

You May Also Be Interested in

JAE Electronics
CONN SSL RCPT 2POS 3.6MM SOLDER
Lowest to $0.6818
TE Connectivity
CONN SSL RCPT HSG 2POS 3.5MM / SlimSeal SSL Connector
Lowest to $2.7062
TE Connectivity
CONN SSL SKT CONT 18-22AWG CRIMP / 18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)
Need more? Email Us
TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us
Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
JST Sales America Inc.
CONN SSL RCPT HSG 2POS CRIMP / SSL Connector 2 Position Receptacle Housing for Socket Contact Board to Cable/Wire 0.098" (2.50mm) Crimp
Lowest to $0.1610
TE Connectivity
CONN SSL RCPT & BLADE 4POS 3MM
Lowest to $0.9001
JST Sales America Inc.
CONN SSL PLUG 2POS 4MM SOLDER / SSL Connector 2 Position Plug Board to Board 0.157" (4.00mm) Solder
Lowest to $0.8302

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2792 $50.2560
440+ $0.2291 $100.8040
680+ $0.2219 $150.8920
935+ $0.2148 $200.8380
1,205+ $0.2076 $250.1580
1,615+ $0.1861 $300.5515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess