EN
  • EN
  • DE

02P-LEBSS-TF(LF)(SN)

Part No 02P-LEBSS-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Solid State Lighting Connectors
Description CONN SSL PLUG 2POS 4MM SOLDER / SSL Connector 2 Position Plug Board to Board 0.157" (4.00mm) Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr JST Sales America Inc.
Series LEB
Package Tape & Reel
Product Status Active
Style Board to Board
Connector Type Plug
Number of Positions 2
Mounting Type Surface Mount, Right Angle
Termination Solder
Pitch 0.157" (4.00mm)
Fastening Type -
Features Solder Retention
Housing Color White
Wire Gauge -
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Polyamide (PA9T), Nylon 9T
Temperature Range - Operating -55°C ~ 105°C
Voltage Rating 300V
Current Rating (Amps) 3A
Ingress Protection -
Mating Cycles -
Base Product Number 02P-LEBS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1357217-02P-LEBSS-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 02P-LEBSS-TF(LF)(SN) CAD Model

Description

The LEB series from JST Sales America Inc. offers reliable solid-state lighting connectors for a variety of applications.

  • Part Number: 1357217-02P-LEBSS-TF(LF)(SN)
  • Connector Type: Plug
  • Termination: Solder
  • Temperature Range: -55°C to 105°C
  • Current Rating: 3A
  • Voltage Rating: 300V
  • Mounting Type: Surface Mount, Right Angle
  • Housing Color: White
  • Housing Material: Polyamide (PA9T) and Nylon 9T
  • Feature: Solder Retention

You May Also Be Interested in

JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Lowest to $0.2599
AVX Corp/Kyocera Corp
CONN SSL IDC CONTACT 22AWG SLDR
Lowest to $0.3566
Hirose Electric Co Ltd
CONN SSL RCPT 4POS 2MM SOLDER
Lowest to $0.5999
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.2792
JAE Electronics
CONN SSL RCPT 2POS 3.6MM SOLDER
Lowest to $0.6818
Hirose Electric Co Ltd
CONN SSL RCPT 2POS 2MM SOLDER
Lowest to $0.5329
TE Connectivity
CONN SSL RCPT & BLADE 4POS 3MM
Lowest to $1.7339
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
TE Connectivity
2-2834068-2 / 18-22 AWG SSL Contact, Pin Crimp Free Hanging (In-Line)
Lowest to $0.1232

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8302 $53.9630
150+ $0.6812 $102.1800
230+ $0.6599 $151.7770
315+ $0.6386 $201.1590
405+ $0.6173 $250.0065
545+ $0.5535 $301.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,240 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess