EN
  • EN
  • DE

5034710200

Part No 5034710200
Manufacturer Molex, LLC
Catalog Solid State Lighting Connectors
Description CONN SSL RCPT 2POS 3.7MM SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Molex
Packaging Reel
Style Board to Board or Cable
Connector Type Receptacle
Number of Positions 2
Mounting Style SMT, Right Angle
Termination Solder
Pitch 0.146" (3.70mm)
Fastening Type Latch Lock
Features Solder Retention
Housing Color White
Contact Material Phosphor Bronze
Contact Finish Tin
Dielectric Material Polyamide (PA), Nylon, Glass Filled
Temperature Range - Operating -40°C ~ 80°C
Voltage Rating 500V
Current Rating (Amps) 2A
Mating Cycles 15
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 721746-5034710200
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5034710200 CAD Model

Description

The Molex 721746-5034710200 is a white-colored board to board or cable receptacle connector with a latch lock fastening type.

  • Color: White
  • Connector Type: Board to Board or Cable Receptacle
  • Fastening Type: Latch Lock
  • Positions: 2
  • Pitch: 0.146 inches (3.70mm)
  • Mounting Style: Right-Angle SMT
  • Features: Solder Retention
  • Termination: Solder
  • Contact Finish: Tin
  • Contact Material: Phosphor Bronze
  • Dielectric Material: Polyamide (PA), Nylon, Glass-Filled
  • Voltage Rating: 500V
  • Mating Cycles: 15
  • Operating Temperature: -40°C to 80°C
  • Category: Connectors and Interconnects
  • Popularity: Low
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (unlimited)
  • Current Rating: 2A

You May Also Be Interested in

Hirose Electric Co Ltd
CONN SSL RCPT 1POS SOLDER / SSL Connector 1 Position Receptacle Board to Cable/Wire Solder
Lowest to $0.0975
TE Connectivity
CONN SSL SKT CONT 18-22AWG CRIMP / 18-22 AWG SSL Contact, Socket Crimp Free Hanging (In-Line)
Need more? Email Us
JST Sales America Inc.
CONN SSL RCPT HSG 2POS CRIMP / SSL Connector 2 Position Receptacle Housing for Socket Contact Board to Cable/Wire 0.098" (2.50mm) Crimp
Lowest to $0.1610
Molex, LLC
CONN MINI LITE-TRAP RCPT 2POS
Need more? Email Us
TE Connectivity
CONN SSL PLUG HSG 4POS 3.5MM
Lowest to $3.8683
TE Connectivity
CONN SSL RCPT & BLADE 4POS 4MM / Hermaphroditic Blade and Receptacle Connector - Wire-to-Board, Board-to-Board and Dust Cover
Lowest to $2.8627
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
Molex, LLC
CONN SSL RCPT 2POS 3.7MM SOLDER
Lowest to $0.2181
JST Sales America Inc.
CONN SSL RCPT HSG 2POS 1.8MM / SSL Connector 2 Position Receptacle Housing for Socket Contact Board to Cable/Wire 0.071" (1.80mm) Crimp
Lowest to $0.0856

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2181 $50.1630
560+ $0.1790 $100.2400
870+ $0.1734 $150.8580
1,195+ $0.1678 $200.5210
1,545+ $0.1622 $250.5990
2,065+ $0.1454 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 617 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess