EN
  • EN
  • DE

2106056-5

Part No 2106056-5
Manufacturer TE Connectivity
Catalog Solid State Lighting Connectors
Description CONN SSL HDR 3POS 3.5MM SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Solid State Lighting Connectors - Solid State Lighting Connector Assemblies
Mfr TE Connectivity
Series SlimSeal
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Style Board to Cable/Wire
Connector Type Header, Male Pins
Number of Positions 3
Mounting Type Surface Mount, Right Angle
Termination Solder
Pitch 0.138" (3.50mm)
Fastening Type Latch Lock
Features Solder Retention
Housing Color Black
Contact Material Brass
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -40°C ~ 105°C
Voltage Rating 400V
Current Rating (Amps) 3.5A (22-24AWG); 5A (18-20 AWG)
Ingress Protection IP67 - Dust Tight, Waterproof
Mating Cycles 30
Base Product Number 2106056
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 843051-2106056-5
Ultra Librarian 3D Model Ultra Librarian 2106056-5 CAD Model

Description

The TE Connectivity 843051-2106056-5 is a solid state lighting connector assembly that belongs to the SlimSeal series.

  • Positions: 3
  • Pitch: 0.138" (3.50mm)
  • Features: Solder Retention
  • Connector Type: Header, Male Pins
  • Mounting: Surface Mount, Right Angle
  • Contact Finish: Tin
  • Housing Material: Liquid Crystal Polymer (LCP)
  • Housing Color: Black
  • Ingress Protection: IP67
  • Standard Package: 250 pieces
  • Application: Board to Cable/Wire
  • Mating Cycle: 30
  • Operating Temperature: -40°C to 105°C
  • MSL Level: 1 (Unlimited)
  • Current Rating: 3.5A for 22-24AWG wire and 5A for 18-20AWG wire
  • REACH Status: Undefined by the Vendor
  • HTSUS Code: 8536.69.4040
  • Manufacturer: TE Connectivity
  • Product Status: Active

You May Also Be Interested in

AVX Corp/Kyocera Corp
CONN SSL POKE-IN CONT 18-24AWG / 18-24 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Bottom Entry
Need more? Email Us
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.2792
Molex, LLC
CONN SSL PLUG 2POS 3.7MM SOLDER
Lowest to $4.8487
TE Connectivity
CONN SSL RECEPTACLE 1POS SOLDER
Lowest to $1.1427
Molex, LLC
CONN MINI LITE-TRAP RCPT 2POS
Need more? Email Us
JST Sales America Inc.
CONN SSL PLUG 2POS 4MM SOLDER / SSL Connector 2 Position Plug Board to Board 0.157" (4.00mm) Solder
Lowest to $0.8302
AVX Corporation
CONN SSL SOCKET 2POS 3MM
Lowest to $7.2650
JST Sales America Inc.
CONN SSL RCPT HSG 2POS 1.8MM / SSL Connector 2 Position Receptacle Housing for Socket Contact Board to Cable/Wire 0.071" (1.80mm) Crimp
Lowest to $0.0856
Hirose Electric Co Ltd
CONN SSL RCPT 2POS 2MM SOLDER
Lowest to $0.5329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess