EN
  • EN
  • DE

2008563-1

Part No 2008563-1
Manufacturer TE Connectivity
Catalog Solid State Lighting Connectors
Description CONN SSL RECEPTACLE 1POS SOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel package
Style Board to Cable/Wire
Connector Type Receptacle, Poke-In Wire
Number of Positions 1
Mounting Surface Mount, Right Angle
Termination Solder
Housing Color White
Wire Gauge 18 AWG, 20 AWG, 22 AWG
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP)
Operating Temperature Range -40°C ~ 105°C
Voltage Rating 250V
Current Rating 4A
Win Source Part Number 761673-2008563-1
Popularity Medium
Supply and Demand Status Balance
Application Field Used in LED Lighting
Family Name 2008563
Introduction Date July 23, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 2008563-1 CAD Model

Description

The TE Connectivity AMP Connectors 761673-2008563-1 is a surface mount, right angle board to cable/wire connector with 1 position.

  • Termination: Poke-in wire
  • Contact Finish: Tin
  • Housing Material: Liquid crystal polymer (LCP)
  • Wire Gauge: 18 AWG, 20 AWG, 22 AWG
  • Contact Material: Copper alloy
  • Voltage Rating: 250V
  • Current Rating: 4A
  • Supply and Demand: Balance
  • Introduction Date: July 23, 2008
  • ECCN: EAR99
  • Country of Origin: China
  • Estimated EOL Date: 2026
  • Halogen-Free: Yes
  • Applications: LED lighting

You May Also Be Interested in

JST Sales America Inc.
CONN SSL RCPT HSG 2POS 1.8MM / SSL Connector 2 Position Receptacle Housing for Socket Contact Board to Cable/Wire 0.071" (1.80mm) Crimp
Lowest to $0.0856
TE Connectivity
CONN SSL POKE-IN CONT 16-20AWG / 16-20 AWG SSL Contact, Poke-In Wire Solder Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN SSL RECEPTACLE 1POS SOLDER
Lowest to $1.1427
TE Connectivity
CONN SSL RCPT & BLADE 2POS 3MM / SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118" (3.00mm) Solder
Lowest to $1.4380
Hirose Electric Co Ltd
CONN SSL RCPT 3POS 2MM SOLDER / 2mm Pitch, Multi Functional Connector System
Lowest to $1.3166
TE Connectivity
CONN HSNG RCPT&BLADE 2POS NATRL
Need more? Email Us
JST Sales America Inc.
CONN SSL PLUG 1POS SOLDER
Lowest to $0.2599
TE Connectivity
CONN SSL RCPT HSG 2POS 3.5MM / SlimSeal SSL Connector
Lowest to $2.7062
JST Sales America Inc.
CONN SSL HDR 2POS 1.8MM SOLDER
Lowest to $0.2792

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1427 $51.4215
95+ $1.0704 $101.6880
150+ $1.0342 $155.1300
210+ $0.9619 $201.9990
275+ $0.9258 $254.5950
340+ $0.8896 $302.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess