EN
  • EN
  • DE

MAX6504UKN025+

Part No MAX6504UKN025+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705640-MAX6504UKN025+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6504UKN025+ CAD Model

Description

Maxim Integrated's MAX6504UKN025+ Temperature Sensor

The MAX6504UKN025+ is a high-precision temperature sensor developed by Maxim Integrated, designed to offer reliable and accurate temperature monitoring in a variety of applications. This compact, low-power device is ideal for system temperature control, environmental monitoring, and thermal protection in electronic equipment.

Key Features

  • Accuracy: The MAX6504UKN025+ provides exceptional accuracy, ensuring precise temperature readings that are crucial for maintaining the optimal performance of electronic systems.
  • Operating Temperature Range: This sensor operates over a wide temperature range, making it versatile for use in different environments and conditions.
  • Low Power Consumption: It is designed to consume minimal power, which is essential for battery-operated devices and energy-efficient systems.
  • Simple Interface: The device features a simple, user-friendly interface that allows for easy integration into existing systems without the need for complex programming or setup.
  • Package: The MAX6504UKN025+ comes in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications

The MAX6504UKN025+ is versatile and can be used across various industries and applications. It is particularly suited for:

  • Portable electronics
  • Industrial control systems
  • Medical devices
  • Automotive systems
  • Data communication equipment

Technical Specifications

With its robust design, the MAX6504UKN025+ ensures reliable operation under various conditions. Here are some of its technical specifications:

  • Supply Voltage: The sensor operates on a supply voltage that supports a wide range of electronics.
  • Output Type: It features a digital output that provides a direct interface to microcontrollers and other digital systems.
  • Accuracy: The device maintains high accuracy throughout its operating temperature range.

Maxim Integrated's MAX6504UKN025+ temperature sensor is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its precision and ease of use make it an excellent choice for designers and engineers looking to incorporate temperature monitoring into their projects.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.7186
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC SUPERVISOR MPU 5V 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5793 $67.8965
11+ $11.1423 $122.5653
17+ $10.7935 $183.4895
23+ $10.4458 $240.2534
29+ $10.0970 $292.8130
39+ $9.0529 $353.0631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess