EN
  • EN
  • DE

SN74AUP2G07YFPR

Part No SN74AUP2G07YFPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 6DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 1 Bit per Element Open Drain Output 6-DSBGA
Manufacturer Texas Instruments
Series 74AUP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 6-XFBGA, DSBGA
Case / Package 6-DSBGA
Family Name 74AUP2G07
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74AUP2G07YFPR-NDR, 296-25206-1, 296-25206-2, 296-25206-6, -296-25206-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896514-SN74AUP2G07YFPR
Ultra Librarian 3D Model Ultra Librarian SN74AUP2G07YFPR CAD Model

Description

Product Overview: SN74AUP2G07YFPR from Texas Instruments

The SN74AUP2G07YFPR is a dual-buffer driver with open-drain outputs, part of Texas Instruments’ advanced ultra-low-power logic family. This integrated circuit is designed to operate from a power supply range of 0.8V to 3.6V, making it particularly suitable for battery-powered and low-voltage applications.

Key Features

  • Low Static-Power Consumption: This device features a very low static-power consumption of only 0.9 µA maximum at 3.6V, which is ideal for power-sensitive applications.
  • High-Speed Operation: Despite its low-power nature, the SN74AUP2G07YFPR is capable of high-speed operation, with tpd of 3.8 ns at 3.3V, ensuring efficient signal processing.
  • Low Dynamic-Power Consumption: The dynamic power consumption is minimized by the low supply current, which is a significant advantage for portable electronics.
  • Open-Drain Outputs: The open-drain configuration allows for wired-OR logic gate functions and is capable of sinking significant current, making it versatile in various applications.
  • Ioff Support: The device supports partial-power-down mode operation by ensuring that the output is in a high-impedance state when the device is powered down, thus reducing power consumption.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, which ensures device integrity during handling and operation.

Applications

The SN74AUP2G07YFPR is suitable for a wide range of applications, including:

  • Smartphones, tablets, and other portable electronics
  • Energy-harvesting devices
  • Wearable technology
  • Data communication infrastructure
  • Enterprise systems such as servers and network switches

Package and Quality

This device comes in a small-footprint DSBGA package, which is highly space-efficient, making it a perfect choice for compact PCB layouts. Additionally, the SN74AUP2G07YFPR is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high industry standards for manufacturing and reliability.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8440 $50.6400
145+ $0.6925 $100.4125
225+ $0.6709 $150.9525
310+ $0.6492 $201.2520
400+ $0.6276 $251.0400
535+ $0.5627 $301.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,613 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess