EN
  • EN
  • DE

MAX6509HUK+T

Part No MAX6509HUK+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705654-MAX6509HUK+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6509HUK+T CAD Model

Description

Maxim Integrated MAX6509HUK+T Temperature Switch

The Maxim Integrated MAX6509HUK+T is a precision temperature switch with a selectable threshold, designed to provide a reliable and accurate solution for temperature monitoring and control in a wide range of applications. This compact and versatile device comes in a 5-pin SOT-23 package, making it ideal for space-constrained applications where board real estate is at a premium.

Key Features

  • Adjustable Temperature Threshold: The temperature threshold can be set by an external resistor, providing flexibility and precision for specific application requirements.
  • Low Power Consumption: Designed for energy efficiency, the MAX6509HUK+T operates with a low supply current, making it suitable for battery-powered devices.
  • Wide Operating Voltage Range: The device supports a supply voltage range from 2.7V to 5.5V, accommodating various power supply levels.
  • Fast Response Time: The temperature switch reacts quickly to temperature changes, ensuring timely actions can be taken to protect your system.
  • Factory-Preset Temperature Options: Available with several factory-set temperature options, this device can cater to a range of standard temperature monitoring needs without the need for external components.

Applications

  • Portable Electronics
  • Computers and Servers
  • Industrial Systems
  • Environmental Monitoring Systems
  • Telecommunications Equipment

The MAX6509HUK+T is designed to provide a digital output signal when the ambient temperature crosses the preset threshold. The output can be used to trigger a fan, activate an alarm, or shut down a system to prevent overheating. Its small size and precision make it a top choice for engineers and designers looking to integrate temperature control into their systems.

With its robust design and Maxim Integrated's reputation for high-quality components, the MAX6509HUK+T is a reliable choice for safeguarding your electronic systems from the risks associated with temperature fluctuations.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3874 $59.6850
59+ $1.9589 $115.5751
92+ $1.8977 $174.5884
126+ $1.8365 $231.3990
163+ $1.7752 $289.3576
218+ $1.5916 $346.9688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess