EN
  • EN
  • DE

MAX6423US23-T

Part No MAX6423US23-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705563-MAX6423US23-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6423US23-T CAD Model

Description

The MAX6423US23-T is a compact, highly reliable voltage detector designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is engineered to monitor voltage levels and provide a reset signal to microcontrollers (MCUs) and other digital systems, ensuring proper operation during power-up, power-down, or in the event of a voltage dip.

Key Features

  • Supply Voltage Range: This device operates over a wide supply voltage range, making it suitable for various applications.
  • Low Power Consumption: The MAX6423US23-T is optimized for low power consumption, which is critical for battery-powered and energy-efficient systems.
  • Reset Threshold Levels: It features precision reset threshold levels that ensure accurate monitoring and control of the power supply voltage.
  • Reset Timeout: The built-in timeout period provides a predictable delay before issuing a reset, allowing the system to stabilize.
  • Operating Temperature: It is designed to operate over a broad temperature range, which is suitable for industrial and automotive environments.
  • Packaging: The device comes in a compact, surface-mount SOT23 package, which is ideal for space-constrained applications.

Applications

The MAX6423US23-T voltage detector is versatile and can be used in a variety of settings, including:

  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Communications Systems
  • Industrial Equipment

Product Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability. The MAX6423US23-T voltage detector is no exception, and it is backed by rigorous testing and quality assurance processes. Additionally, Maxim's support team is available to assist with product integration and troubleshooting, ensuring that customers can confidently incorporate this voltage detector into their designs.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess