EN
  • EN
  • DE

LPC2292FBD144/01

Part No LPC2292FBD144/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 085970-LPC2292FBD144/01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2292FBD144/01 CAD Model

Description

The NXP LPC2292FBD144/01 is a high-performance microcontroller that is part of the LPC2200 family, designed for embedded applications requiring a blend of low power consumption, advanced interrupt capabilities, and versatile serial communication interfaces. This microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, making it ideal for applications where efficient data processing and real-time performance are crucial.

Key Features:

  • Core: ARM7TDMI-S processor, operating at frequencies of up to 60 MHz.
  • Memory: 256 KB of on-chip flash memory with In-System/In-Application Programming (ISP/IAP) capabilities, and 16 KB of SRAM.
  • Digital Peripherals: Multiple 32-bit timers, an advanced PWM unit, Real-Time Clock (RTC), and Watchdog Timer (WDT).
  • Serial Communication: Two UARTs, two Fast I²C-bus interfaces, two SPI/SSP interfaces, and CAN 2.0B interface.
  • Input/Output: Up to 112 General Purpose I/O (GPIO) pins with configurable pull-up/down resistors.
  • Package: Low profile quad flat package (LQFP) with 144 pins.
  • Power Management: Multiple power-saving modes for optimized power consumption.
  • System Control: System Control Block for power control, clock control, and system reset functionality.
  • Vector Interrupt Controller: Vectored Interrupt Controller with configurable priorities and vector addresses.

Applications:

The LPC2292FBD144/01 is suitable for a wide range of applications, especially where low power and high data processing capabilities are required. It is commonly used in industrial control systems, protocol converters, voice recognition, and data acquisition systems.

Support and Resources:

NXP provides extensive support for the LPC2292FBD144/01, including software libraries, development tools, and reference designs to accelerate your product development. The microcontroller is also supported by a robust ecosystem of development boards and software IDEs from both NXP and third-party vendors.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4030 $67.2090
5+ $20.9851 $104.9255
8+ $20.2762 $162.2096
11+ $18.8583 $207.4413
14+ $18.1493 $254.0902
18+ $17.4403 $313.9254
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess