EN
  • EN
  • DE
  • IT

FCC16202ADTP

Part No FCC16202ADTP
Manufacturer Kamaya Inc.
Catalog Fuses
Description FUSE CHIP 2A 36VDC 0603  /  2 A AC 36 V DC Fuse Surface Mount 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr Kamaya Inc.
Package Tape & Reel
Mounting SMD (SMT)
Current Rating (Amps) 2 A
Voltage Rating - DC 36 V
Package / Case 0603 (1608 Metric)
Breaking Capacity @ Rated Voltage 35A
Approval Agency CSA, UL
Temperature Range - Operating -55°C ~ 125°C
Dimension 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
DC Cold Resistance 0.07 Ohms
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.10.0040
Other Names 2315-FCC16202ADTPTR,2315-FCC16202ADTPDKR,2315-FCC16202ADTPCT
Standard Package 5,000
Win Source Part Number 1058658-FCC16202ADTP
Ultra Librarian 3D Model Ultra Librarian FCC16202ADTP CAD Model

Description

FCC16202ADTP fuse for circuit protection applications from Kamaya Inc.

  • Voltage Rating: 36V DC
  • Breaking Capacity: 35A @ rated voltage
  • DC Cold Resistance: 0.07 Ohms
  • Packaging: Tape and reel
  • Standard Package: 5,000
  • Mounting: SMD (SMT)
  • Package/Case: 0603 (1608 Metric)
  • Operating Temperature Range: -55°C to 125°C
  • Dimension: 0.063" L x 0.031" W x 0.018" H (1.60mm x 0.80mm x 0.45mm)
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8536.10.0040
  • Current Rating: 2A
  • Alternative Parts (cross-reference): FCC16202ADTPFCC16-202-AD-TP
  • Approvals: CSA and UL

You May Also Be Interested in

Littelfuse Inc.
FUSE AUTO 30A 32VAC 32VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTOMOTIVE 50A AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 20A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE BUSS SMALL DIMENSION
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 20A 32VAC/VDC 5PK CARD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 500MA 125VAC/VDC
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 50A 32VDC AUTO LINK
Need more? Email Us
Bel Fuse Inc.
FUSE GLASS 1.25A 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 5A 250VAC 5X20MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1,335+ $0.0434 $57.9390
3,250+ $0.0356 $115.7000
5,020+ $0.0346 $173.6920
6,925+ $0.0334 $231.2950
8,965+ $0.0323 $289.5695
12,000+ $0.0289 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 1335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess