EN
  • EN
  • DE

RMC1/10-4022F

Part No RMC1/10-4022F
Manufacturer Kamaya Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 966361-RMC1/10-4022F
Categories OEM Parts(O-R)
Manufacturer Kamaya Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RMC1/10-4022F CAD Model

Description

The RMC1/10-4022F is a thick film chip resistor manufactured by Kamaya Inc. It is designed for general purpose applications requiring stable and reliable resistance. These resistors are commonly used in various electronic circuits for current limiting, voltage division, and pull-up/pull-down configurations.

Applications

  • Consumer electronics
  • Power supplies
  • Industrial control systems
  • Instrumentation
  • LED lighting

Features

  • Small size: Compact design for space-constrained applications.
  • Surface mount technology (SMT): Suitable for automated assembly.
  • Thick film construction: Provides good stability and reliability.
  • Wide resistance range: Available in various resistance values to meet different circuit requirements.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Reduced PCB size: Enables miniaturization of electronic devices.
  • Cost-effective: Offers a balance of performance and price.
  • Improved circuit performance: Provides stable and accurate resistance.
  • Easy integration: Simplifies the assembly process.
  • Environmentally friendly: Complies with RoHS standards.

Technical Specifications

The RMC1/10-4022F has a resistance value of 40.2 kOhms and belongs to the RMC series, indicating it is a rectangular thick film chip resistor. Consult the Kamaya Inc. datasheet for specific details, including tolerance, temperature coefficient and power rating. The '1/10' likely refers to the power rating in Watts.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess