The RMC1/16SK3400BTH is a thick film chip resistor manufactured by Kamaya Inc. It is designed for general purpose applications in electronic circuits.
Applications:
- Current limiting in LED circuits
- Voltage dividers
- Pull-up and pull-down resistors
- Termination resistors
- General circuit protection
Features:
- Compact size (0402)
- High stability
- Thick film construction
- RoHS compliant
- Wide resistance range
Benefits:
- Provides accurate and stable resistance in various electronic circuits.
- Helps to protect sensitive components from overcurrent or overvoltage.
- Ensures proper signal levels in digital circuits.
- Facilitates miniaturization of electronic devices due to its small size.
Specifications:
The RMC1/16SK3400BTH has a resistance value of 340 Ohms with a tolerance of ±0.1%. It has a power rating of 0.063W (1/16W) and a temperature coefficient of ±100 ppm/°C. The operating temperature range is -55°C to +155°C. The resistor is available in a 0402 surface mount package. The 'SK' in the part number indicates special tolerance and TCR characteristics. It is designed for automated placement and soldering processes.