EN
  • EN
  • DE

DSX631S-13.000MHZ

Part No DSX631S-13.000MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001118-DSX631S-13.000MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSX631S-13.000MHZ CAD Model

Description

The KDS DSX631S-13.000MHZ is a surface-mount crystal oscillator, precisely engineered to generate a stable and accurate 13.000 MHz clock signal. This component is commonly used in a wide range of electronic devices that require precise timing control for their operation.

Applications

  • Microcontrollers: Provides the clock signal for microcontroller operation in embedded systems.
  • Communication Devices: Used in wireless communication modules like Bluetooth, Wi-Fi, and Zigbee for timing synchronization.
  • Real-Time Clocks (RTC): Serves as the frequency reference for RTC circuits ensuring accurate timekeeping.
  • Audio and Video Equipment: Used in audio/video processing circuits for signal synchronization and timing.
  • Industrial Control Systems: Provides precise timing for industrial automation and control applications.

Features

  • Surface Mount Technology (SMT): Designed for easy and automated soldering onto printed circuit boards (PCBs).
  • Compact Size: Small footprint allows for high-density board designs.
  • High Frequency Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • RoHS Compliant: Free from hazardous substances, meeting environmental standards.

Benefits

  • Precise Timing: Delivers a stable and accurate 13.000 MHz clock signal for reliable operation.
  • Easy Integration: SMT design simplifies assembly and reduces manufacturing costs.
  • Space Saving: Compact size enables smaller and more efficient designs.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The DSX631S series crystal oscillators typically feature a ceramic package for environmental protection and reliable performance. The 13.000 MHz frequency is crucial for specific applications requiring this particular clock speed. Key specifications to consider include the frequency tolerance, operating temperature range, load capacitance, and aging characteristics. The oscillator's stability is usually specified in parts per million (ppm), indicating how much the frequency can deviate from the nominal value. The device is designed to operate within a specified voltage range, typically 3.3V or 5V. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. Consult the datasheet for detailed electrical characteristics and recommended operating conditions.

The KDS DSX631S-13.000MHZ is a reliable and accurate crystal oscillator ideal for applications demanding precise timing control in a compact and energy-efficient package.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess