The 2N3906S-RTK/H is a PNP bipolar junction transistor (BJT) manufactured by KEC. This transistor is designed for general-purpose amplification and switching applications. It is a through-hole component, making it suitable for various electronic circuits.
Applications:
- Low-power amplification
- Switching circuits
- Driver stages
- Signal processing
- General-purpose circuit designs
Features:
- PNP transistor
- Low collector-emitter saturation voltage
- High current gain (hFE)
- Through-hole mounting
- Small signal transistor
Benefits:
- Efficient amplification due to high current gain.
- Reliable switching performance attributed to low saturation voltage.
- Easy to use in breadboard and prototyping circuits with through-hole design.
- Versatile application range because of its general-purpose design.
- Cost-effective solution for many electronic applications.
Technical Specifications:
While specific specifications can vary, typical parameters for a 2N3906 transistor include a collector-emitter voltage (VCEO) of -40V, a collector current (IC) of -200mA, and a power dissipation (PD) of 625mW. The current gain (hFE) is typically in the range of 100-300, but this can vary. Refer to the manufacturer's datasheet for precise specifications for the 2N3906S-RTK/H variant.
The 2N3906S-RTK/H is often used in circuits where a PNP transistor is required for switching or amplification purposes. Its availability in a through-hole package makes it easy to prototype and test in a wide variety of electronic designs.