EN
  • EN
  • DE
  • IT

2SD2058

Part No 2SD2058
Manufacturer KEC
Catalog Transistors (BJT) - Single
Description Silicon NPN Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer KEC
Win Source Part Number 158007-2SD2058
Popularity Low
Supply and Demand Status Limited
Introduction Date July 21, 2020
Estimated EOL Date 2037
Ultra Librarian 3D Model Ultra Librarian 2SD2058 CAD Model

Description

Introduction to 2SD2058 Transistor

The 2SD2058 is a robust NPN bipolar junction transistor, quintessential in power management circuits and diverse electronic applications. Its industry-standard TO-220 package facilitates superior thermal conduction, crucial for applications that demand consistent, reliable power. Though lacking specific manufacturer information, this component stands out in the market for its versatile functionality and reliability.

Features and Benefits

  • High Current Capability: Designed to manage substantial current loads effectively.
  • Thermal Efficiency: The TO-220 packaging aids in effective heat dissipation.
  • Low Saturation Voltage: Enhances operational efficiency by reducing power loss.
  • Enhanced Durability: Proven longevity in various operational conditions.

Applications and Projects

  • DC/DC Converters: Optimal choice for converters requiring stable high current.
  • Audio Amplifiers: Utilized in providing clean output in audio devices.
  • Industrial Equipment: Widely employed in industrial-grade machinery, assisting in control systems.
  • Lighting Systems: Important in the effective operation of LED and other lighting solutions.

Additional Details

The adaptability of the 2SD2058 makes it an excellent choice for engineers working across different sectors, from consumer electronics to more demanding industrial applications. Its ease of availability and broad adoption make it a staple in electronic component inventories. Engineers appreciate its exemplary power handling capabilities and efficiency in power-critical circuits, ensuring devices operate within optimal power limits.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.3039
UTC
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 0.62W Through Hole TO-92
Lowest to $0.0327
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $3.2843
Rohm Semiconductor
TRANS NPN 30V 0.5A UMT3
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 1A DFN2020D-3
Lowest to $1.7183
ShenZhen SlkorMicro Semicon Co. Ltd
Bipolar (BJT) Transistor NPN 15V 200mA 8.5GHz 2W Surface Mount SOT-89
Lowest to $4.8896
ON Semiconductor
TRANS PNP 80V 10A TO220
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 45V 1A SOT89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess