The KDS226RTK/H is a Schottky Barrier Diode manufactured by KEC (Korea Electronics Co., Ltd.). This diode is specifically designed for applications that require fast switching speeds and low forward voltage drop, commonly found in high-frequency rectification and switching circuits. The KDS226RTK/H is employed in various electronic devices such as mobile phones, power adapters, and other portable devices.
Applications
- High-Frequency Rectification
- Switching Power Supplies
- DC-DC Converters
- Freewheeling Diode Applications
- Protection Circuits
Features
- Low Forward Voltage Drop (VF)
- Fast Switching Speed
- Small Surface Mount Package
- High Surge Current Capability
- Lead-Free Finish
Benefits
- Increases efficiency in power supplies and converters due to minimal forward voltage loss.
- Reduces power dissipation and improves thermal performance in high-frequency applications.
- Compact size allows for high-density circuit designs.
- Provides protection against transient voltage spikes and surges.
- Complies with environmental standards due to its lead-free construction.
Technical Specifications
The following specifications are typical. Refer to the datasheet for detailed parameters.
- Maximum Repetitive Peak Reverse Voltage (VRRM): Typically 30V
- Maximum Average Forward Current (IF(AV)): Typically 2A
- Maximum Peak Forward Surge Current (IFSM): Typically 50A
- Forward Voltage (VF) at IF=2A: Typically 0.5V
- Operating Temperature Range: -65°C to +125°C
- Package Type: SMB (DO-214AA)
The KDS226RTK/H is packaged in a SMB (DO-214AA) surface mount package. Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications, application notes, and handling precautions.