EN
  • EN
  • DE

KDZ18EV

Part No KDZ18EV
Manufacturer KEC
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE(CONSTANT VOLTAGE REGULATION, REFERENCE VOLTAGE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192827-KDZ18EV
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KDZ18EV CAD Model

Description

The KDZ18EV is a Zener diode manufactured by KEC. This diode is designed to maintain a constant voltage across its terminals when the reverse voltage exceeds its Zener voltage. It is commonly used for voltage regulation, voltage clamping, and surge protection in electronic circuits.

Applications:

  • Voltage regulation in power supplies.
  • Voltage clamping to protect sensitive components.
  • Surge protection circuits.
  • Overvoltage protection.
  • Clipping circuits.

Features:

  • Precise Zener voltage: Ensures accurate voltage regulation.
  • Low dynamic impedance: Provides stable voltage regulation under varying load conditions.
  • High surge current capability: Protects against transient voltage spikes.
  • Fast response time: Quickly clamps voltage surges.
  • Compact package: Allows for efficient use of board space.

Benefits:

  • Stable voltage regulation: Maintains a constant voltage output, protecting sensitive components from voltage fluctuations.
  • Effective surge protection: Clamps transient voltage spikes, preventing damage to downstream circuitry.
  • Improved system reliability: Protects against overvoltage conditions, ensuring stable and reliable operation.
  • Simplified circuit design: Easy to integrate into various voltage regulation and protection schemes.
  • Cost-effective solution: Provides reliable voltage regulation and protection at a competitive price point.

The KDZ18EV Zener diode features a precise Zener voltage of 18V, ensuring accurate voltage regulation. Its low dynamic impedance provides stable voltage regulation under varying load conditions. The diode's high surge current capability ensures that it can withstand transient voltage spikes, protecting sensitive components from damage. The compact package of the KDZ18EV makes it suitable for use in space-constrained applications.

Additionally, the KDZ18EV is compliant with RoHS standards, ensuring that it does not contain any hazardous substances that could harm the environment or human health. The KDZ18EV is a reliable and versatile Zener diode suitable for a wide range of voltage regulation and protection applications in electronic circuits.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess