EN
  • EN
  • DE

KDZ2.0EV

Part No KDZ2.0EV
Manufacturer KEC
Description ZENER DIODE SILICON EPITAXIAL PLANAR DIODE(CONSTANT VOLTAGE REGULATION, REFERENCE VOLTAGE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 1192828-KDZ2.0EV
Manufacturer Homepage www.keccorp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian KDZ2.0EV CAD Model

Description

The KDZ2.0EV is a Zener diode manufactured by KEC. This diode is specifically designed to maintain a stable voltage of 2.0V across its terminals when operating in the reverse breakdown region. It is commonly used for voltage regulation, overvoltage protection, and signal clipping in electronic circuits where a precise 2.0V reference is required.

Applications:

  • Precise 2.0V voltage regulation in low-voltage circuits.
  • Overvoltage protection for sensitive components requiring a 2.0V limit.
  • Signal clipping at 2.0V for waveform shaping.
  • Calibration and reference circuits requiring a 2.0V standard.
  • Low-voltage power supplies.

Features:

  • Accurate 2.0V Zener voltage: Provides a highly stable voltage reference.
  • Low dynamic impedance: Maintains a consistent voltage output even with varying current.
  • Fast response time: Quickly clamps voltage spikes to protect downstream components.
  • Small physical size: Allows for use in compact electronic devices.
  • High surge current capability: Withstands transient voltage spikes and surges.

Benefits:

  • Ensures stable operation of low-voltage circuits: Protects against voltage fluctuations.
  • Prevents damage from overvoltage conditions: Safeguards sensitive components.
  • Enables precise signal processing: Allows for accurate waveform shaping and signal conditioning.
  • Facilitates accurate calibration: Provides a reliable 2.0V reference for calibration procedures.
  • Reduces component count and board space: Simplifies circuit design and reduces overall system size.

The KDZ2.0EV Zener diode is designed with a low dynamic impedance, which ensures a stable 2.0V output even when the current through the diode changes. This is crucial for maintaining precise voltage levels in sensitive electronic circuits. Its fast response time allows it to quickly clamp voltage spikes, protecting downstream components from damage due to overvoltage conditions. The small physical size of the KDZ2.0EV enables it to be used in compact electronic devices where space is limited.

The KDZ2.0EV also features a high surge current capability, allowing it to withstand transient voltage spikes and surges without being damaged. This ensures reliable operation even in harsh electrical environments. The diode is RoHS compliant, meaning that it does not contain any hazardous substances that could harm the environment or human health. The KDZ2.0EV is an excellent choice for any application requiring a precise and stable 2.0V voltage reference or overvoltage protection.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess