EN
  • EN
  • DE

MAX7347ATE

Part No MAX7347ATE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706334-MAX7347ATE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7347ATE CAD Model

Description

Introducing the MAX7347ATE from Maxim Integrated

The MAX7347ATE is a versatile and high-performance keypad controller designed by Maxim Integrated, a brand synonymous with innovation and quality in the semiconductor industry. This advanced device is specifically engineered to enhance the user interface experience in mobile and handheld devices, making it an ideal choice for designers looking to streamline input functionality while maintaining a compact form factor.

At the heart of the MAX7347ATE is its capability to interface with a variety of keypads or keyboards, supporting up to 8 x 8 key matrix configurations. This flexibility allows product designers to create customized input options tailored to their specific application needs. The device's intelligent key-scan algorithm minimizes the processing load on the host processor by providing a debounced key status, thereby ensuring responsive and reliable input detection.

One of the standout features of the MAX7347ATE is its low power consumption. Operating on a supply voltage range of 1.62V to 3.6V, it is optimized for battery-powered applications where power efficiency is paramount. Moreover, the device offers multiple low-power modes, including an automatic power-saving mode that further reduces power consumption when the keypad is inactive.

Communication with the main processor is facilitated through a robust I²C-compatible serial interface. This not only simplifies the integration process but also minimizes the number of required I/O pins, freeing up valuable resources on the host microcontroller. The MAX7347ATE also provides configurable interrupt output, which can be used to alert the host processor when a key event occurs, allowing for efficient event-driven programming.

Encased in a compact, lead-free, 16-pin TQFN package with an exposed pad, the MAX7347ATE is designed to meet the space constraints of modern portable electronics without compromising performance. Its operating temperature range of -40°C to +85°C ensures reliability across various environmental conditions, making it a robust choice for a wide array of applications.

Whether you're developing the latest smartphone, a handheld gaming device, or any other interactive portable system, the MAX7347ATE from Maxim Integrated offers the perfect balance of functionality, power efficiency, and compact design to elevate your product's user interface to the next level.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9486 $58.9720
48+ $2.4194 $116.1312
74+ $2.3439 $173.4486
102+ $2.2682 $231.3564
132+ $2.1927 $289.4364
177+ $1.9658 $347.9466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess